EN
  • EN
  • DE

BCM5382MKPBG P15

Part No BCM5382MKPBG P15
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818976-BCM5382MKPBG P15
Ultra Librarian 3D Model Ultra Librarian BCM5382MKPBG P15 CAD Model

Description

The Broadcom BCM5382MKPBG P15 is a network switch controller designed for high-performance Ethernet switching applications. This integrated circuit plays a crucial role in managing and directing data traffic within network devices such as switches and routers. It enables efficient communication between connected devices by intelligently forwarding packets based on their destination addresses.

Applications

  • Enterprise-level network switches
  • Small to medium-sized business (SMB) switches
  • Carrier Ethernet switches
  • Industrial Ethernet applications
  • Data center switching infrastructure

Features

  • High-speed Ethernet switching capability: Supports Gigabit Ethernet and potentially higher speeds, depending on the specific configuration.
  • Advanced Quality of Service (QoS): Prioritizes network traffic to ensure optimal performance for critical applications.
  • Virtual LAN (VLAN) support: Enables network segmentation for enhanced security and performance.
  • Link aggregation: Increases bandwidth and redundancy by combining multiple physical links into a single logical link.
  • Spanning Tree Protocol (STP): Prevents network loops and ensures network stability.
  • Comprehensive management features: Provides tools for monitoring and configuring the switch.
  • Energy-efficient design: Minimizes power consumption.

Benefits

  • Improved network performance: High-speed switching and QoS features ensure efficient data delivery.
  • Enhanced network security: VLAN support and other security features protect against unauthorized access.
  • Increased network reliability: Link aggregation and STP provide redundancy and prevent network failures.
  • Simplified network management: Comprehensive management tools make it easy to configure and monitor the switch.
  • Reduced operating costs: Energy-efficient design minimizes power consumption.

Additional Details

The BCM5382MKPBG P15 is typically implemented using a complex System-on-Chip (SoC) architecture that integrates various components such as a CPU, memory controller, and Ethernet PHYs. The specific specifications (e.g., number of ports, switching capacity, power consumption) depend on the particular configuration and implementation. It interfaces with external memory and PHYs to provide complete switching solution. It also supports various management interfaces such as CLI, Web GUI, and SNMP.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess