EN
  • EN
  • DE

BCM33843DKFSBG

Part No BCM33843DKFSBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Gigabit DOCSIS 3.0 Cable Gateway Device 24x8 DOCSIS Channel Bonding
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1021285-BCM33843DKFSBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM33843DKFSBG CAD Model

Description

The BCM33843DKFSBG is a DOCSIS 3.0 cable modem SoC (System-on-Chip) manufactured by Broadcom. It is designed for high-performance cable modem applications and residential gateways.

Applications:

  • Cable Modems
  • Residential Gateways
  • Set-top Boxes with cable modem functionality
  • Broadband Access Devices

Features:

  • DOCSIS 3.0 and EuroDOCSIS 3.0 compliant
  • Supports up to 8 downstream and 4 upstream channels
  • Integrated Gigabit Ethernet MAC/PHY
  • High-performance CPU for application processing
  • Advanced security features for data protection
  • Extensive set of peripheral interfaces for flexibility

Benefits:

  • Provides high-speed internet access through cable networks
  • Enables advanced services like VoIP and IPTV
  • Enhanced security features protect user data
  • Reduces system cost and complexity due to high integration
  • Future-proof design supports evolving broadband standards

The BCM33843DKFSBG offers a high level of integration, combining the DOCSIS 3.0 modem functionality with a powerful CPU and Gigabit Ethernet interface. This enables manufacturers to build cost-effective and high-performance cable modems and gateways.

Its support for multiple downstream and upstream channels allows for increased bandwidth and improved network performance. The integrated Gigabit Ethernet interface provides a high-speed connection to local network devices.

The advanced security features of the BCM33843DKFSBG help to protect user data and prevent unauthorized access. These features are essential for ensuring the security of broadband networks.

Note: Specific technical details and configuration options may vary based on the implementation. Refer to Broadcom's official documentation for detailed specifications.

You May Also Be Interested in

Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess