EN
  • EN
  • DE

BCM3383DIFEBG

Part No BCM3383DIFEBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Docsis/euro Docsis 3.0 Data Mo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031524-BCM3383DIFEBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM3383DIFEBG CAD Model

Description

The BCM3383DIFEBG is a high-performance cable modem system-on-a-chip (SoC) from Broadcom. This integrated circuit is designed to provide advanced connectivity and multimedia capabilities for cable operators and their subscribers. It's a key component in enabling high-speed internet access and advanced services like VoIP and IPTV.

Applications

  • Cable Modems: Providing high-speed internet access over cable networks.
  • Set-Top Boxes: Enabling interactive TV services and multimedia streaming.
  • Residential Gateways: Integrating cable modem functionality with routing and networking capabilities.

Features

  • DOCSIS 3.0 and EuroDOCSIS 3.0 Compliance: Supports the latest cable modem standards for high bandwidth and efficient data transmission.
  • Integrated MoCA Support: Enables multi-room DVR and other multimedia applications over coaxial cable.
  • High-Performance Processor: Provides ample processing power for advanced applications and services.
  • Advanced Security Features: Ensures secure data transmission and protects against unauthorized access.
  • Multiple Ethernet Ports: Allows for connecting multiple devices to the network.

Benefits

  • Increased Bandwidth: Delivers faster internet speeds for improved online experiences.
  • Enhanced Multimedia Capabilities: Supports advanced services like VoIP and IPTV.
  • Improved Network Performance: Optimizes data transmission for efficient network operation.
  • Reduced Power Consumption: Minimizes energy usage for cost savings and environmental benefits.
  • Enhanced Security: Protects against unauthorized access and ensures secure data transmission.

Additional Details

The BCM3383DIFEBG typically incorporates a powerful CPU core, such as an ARM processor, along with dedicated hardware accelerators for specific tasks like video decoding and encryption. It also includes various interfaces for connecting to external devices, such as Ethernet PHYs, USB ports, and memory controllers. This chip enables cable operators to deliver a wide range of services to their subscribers, including high-speed internet, voice over IP (VoIP), and interactive TV (IPTV). It is designed to meet the increasing demands of bandwidth-intensive applications like online gaming and video streaming. The integration of MoCA (Multimedia over Coax Alliance) support allows for seamless distribution of multimedia content throughout the home using existing coaxial cabling.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess