EN
  • EN
  • DE

ASSR-1218-003E

Part No ASSR-1218-003E
Manufacturer Broadcom Limited
Catalog Solid State Relays
Description RELAY SSR SPST SGL 0.20A 4-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 10 Ohm
Load Current 200mA
Voltage - Input 1.3VDC
Voltage - Load 0 to 60 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 4-SO
Relay Type Relay
Win Source Part Number 1018640-ASSR-1218-003E
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian ASSR-1218-003E CAD Model

Description

The ASSR-1218-003E is a solid-state relay (SSR) manufactured by Broadcom Limited. It is designed for applications requiring reliable and efficient switching, particularly for high-voltage or high-current loads. SSRs offer advantages over electromechanical relays, such as longer lifespan, faster switching speeds, and reduced electromagnetic interference.

Applications:

  • Industrial automation: Used in industrial control systems for switching motors, heaters, and other heavy loads.
  • Power distribution: Employed in power distribution panels and switchgear for switching circuits.
  • Lighting control: Suitable for controlling high-intensity lighting systems in commercial and industrial settings.
  • Motor control: Used in motor starters and variable frequency drives (VFDs) for controlling motor speed and torque.
  • HVAC systems: Employed for switching compressors, heaters, and fans in heating, ventilation, and air conditioning systems.

Features:

  • High isolation voltage: Provides electrical isolation between the control and load circuits, enhancing safety.
  • Zero-crossing detection: Reduces electromagnetic interference (EMI) and electrical noise by switching the load at the zero-crossing point of the AC waveform.
  • High surge current capability: Can withstand high inrush currents, making it suitable for inductive loads.
  • Low on-state resistance: Minimizes power dissipation and heat generation during operation.
  • Fast switching speed: Enables rapid switching of loads, improving system response time.
  • Through-hole package: Designed for easy mounting on printed circuit boards.

Benefits:

  • Increased reliability: Solid-state design eliminates moving parts, resulting in a longer lifespan and reduced maintenance requirements.
  • Reduced EMI: Zero-crossing detection minimizes electrical noise, improving system performance.
  • Improved safety: High isolation voltage provides enhanced protection against electrical hazards.
  • Faster switching speed: Enables more responsive control of loads.
  • High current handling: Suitable for switching high-current loads without contact wear or degradation.

Additional Details:

The ASSR-1218-003E typically operates with an input voltage range of 3 to 32 VDC and can switch AC loads up to a specified voltage and current rating (e.g., 24 to 280 VAC, up to 3 Amps). The isolation voltage is typically several kilovolts. It is designed to meet industry standards for safety and performance, making it a reliable choice for a wide range of applications. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100A 1-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 10A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 55A 48-530V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 90MA 0-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 48-530V
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0385 $51.6545
41+ $2.4932 $102.2212
63+ $2.4153 $152.1639
86+ $2.3373 $201.0078
111+ $2.2594 $250.7934
149+ $2.0257 $301.8293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess