Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Obsolete(EOL)
Color Blue
Wavelength 470nm (460nm to 480nm)
Current - Test 150mA
Forward Voltage 3.4V
Lumens/Watt @ Current - Test 14 lm/W
Current - Max 300mA
Flux @ Current/Temperature - Test 7 lm (4 lm to 9 lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package 4-PLCC
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 40°C/W
Win Source Part Number 142112-ASMT-QBBC-NAC0E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASMT-QBBC-NAC0E CAD Model

Description

ASMT-QBBC-NAC0E LED Component

Designed for flexibility and performance, the ASMT-QBBC-NAC0E is a versatile LED component suitable for a variety of technological applications.

  • Applications: Consumer electronics, industrial equipment, and medical devices.
  • Features: Durable design, versatile color options, and precise light control.
  • Benefits: Supports customization in design and adapts to specific illumination needs.
  • This component is engineered for applications requiring precision and adaptability, ensuring lower development costs and time-to-market.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON SSL150 YLW 590NM SMD
Need more? Email Us
ECAD model for GY CSHPM1.23-KPKR-36-0-350-R18
Cree Inc.
LED XLAMP XPE2 RED 625NM SMD
Need more? Email Us
ECAD model for XPEBRD-L1-R250-00601
OSRAM Opto Semiconductors Inc.
67000
Lowest to $0.7083
ECAD model for KS DMLN31.23-FZHY-68-J3T3-200-R18-Z
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED RED 628NM 2SMD
Need more? Email Us
ECAD model for LSM670-H2
Others
Need more? Email Us
ECAD model for 32R7691
Cree Inc.
LED XLAMP XPE2 AMBER 590NM SMD
Need more? Email Us
ECAD model for XPEBAM-L1-R250-00801
Cree Inc.
LED XLAMP XPC AMB 590NM SMD
Need more? Email Us
ECAD model for XPCAMB-L1-R250-00401
LED Engin Inc.
LED EMITTER RGBW 10W SMD
Need more? Email Us
ECAD model for LZ4-00MD00
OSRAM Opto Semiconductors Inc.
67000
Need more? Email Us
ECAD model for LA G6SP-T2U2-1-1+DBFA-24-1-A-R18-Z

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention