Products specifications

Category Sensors, Transducers>Motion Sensors>Optical Motion Sensors
Mfr Broadcom Limited
Series ezPyro™
Package Tray
Sensor Type PIR (Passive Infrared)
Sensing Distance -
Output Type Analog
Voltage - Supply 2.7V ~ 8V
Trigger Type Internal
Features -
Package / Case TO-205AD, TO-39-3 Metal Can
Temperature Range - Operating -40°C ~ 85°C
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Standard Package 100 pcs
Win Source Part Number 1383230-AFBR-S6PY0211
Ultra Librarian 3D Model Ultra Librarian AFBR-S6PY0211 CAD Model

Description

The Broadcom Limited AFBR-S6PY0211 is an optical motion sensor from the ezPyro™ series.

  • Sensor Type: Passive infrared (PIR)
  • Supply Voltage: 2.7V to 8V
  • Output: Analog output
  • Trigger Type: Internal
  • Sensing Distance: Not specified
  • Package: TO-205AD, TO-39-3 Metal Can
  • Operating Temperature: -40°C to 85°C
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

Panasonic
SENSOR MOTION ANALOG 5V BLK PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, Black Cylinder
Need more? Email Us
ECAD model for AMN22111
Panasonic
SENSOR PIR 6UA DIGITAL WHITE / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 669" (17m) 55.8' High Density Lens, White Module
Need more? Email Us
ECAD model for EKMB4306111K
Broadcom Limited
ANALOG TO SENSOR 4.64M/180NM / Sensor PIR (Passive Infrared) TO-205AD, TO-39-3 Metal Can
Need more? Email Us
ECAD model for AFBR-S6PY0211
Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.8107
ECAD model for EKMB1300100K
Panasonic
SENSOR MOTION PIR STD LS WHT / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, White Module
Lowest to $9.0903
ECAD model for EKMC4601111K
Panasonic
Passive Infrared Motion Sensor | SENSOR MOTION PIR 12M RANGE WHT
Lowest to $13.8640
ECAD model for EKMC1603111
Panasonic
SENSOR MOTION PIR STD/SLT PL WHT / Sensor PIR (Passive Infrared) 86.614" (2.2m) Saturn Lens, Pearl White Module
Need more? Email Us
ECAD model for EKMC2693113K
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Lowest to $52.7820
ECAD model for EKMB1101111
Murata Electronics North America
Sensors , Pyroelectric Infrared Sensors , Pyroelectric Infrared Sensors / MOTION SENSOR
Lowest to $6.2507
ECAD model for IRS-B345ST03-R1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention