EN
  • EN
  • DE

TCMT1107-T1-E3

Part No TCMT1107-T1-E3
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Vishay
Win Source Part Number 215428-TCMT1107-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCMT1107-T1-E3 CAD Model

Description

The TCMT1107-T1-E3 is an infrared (IR) emitting diode produced by Vishay. It is designed for applications that require reliable and efficient IR signal transmission, such as remote controls, light barriers, and proximity sensors. The device comes in a surface-mount package, facilitating automated assembly processes.

Applications:

  • Remote control units for TVs, VCRs, and other home entertainment systems
  • Light barriers for industrial automation
  • Proximity sensors for object detection
  • IR data communication systems
  • Optical switches and encoders

Features:

  • High radiant intensity for long-range transmission
  • Peak wavelength of 950 nm
  • Surface-mount device (SMD) package
  • Lead (Pb)-free and RoHS compliant
  • Low forward voltage requirement
  • High reliability and durability

Benefits:

  • Ensures effective and reliable signal transmission over extended distances in remote control applications.
  • Simplifies the manufacturing process with easy integration into automated assembly lines due to its SMD design.
  • Meets environmental regulations and reduces hazardous waste with its lead-free construction.
  • Minimizes power consumption, leading to longer battery life in portable devices, thanks to the low forward voltage.
  • Provides long-term performance and reduces maintenance costs due to its high reliability.

Additional Details:

The TCMT1107-T1-E3 operates at a peak emission wavelength of 950 nm, which is a standard for IR communication. Its surface-mount package is designed for easy placement and soldering onto printed circuit boards (PCBs). Radiant intensity is a crucial specification, dictating the strength of the emitted IR light. The forward voltage determines the required voltage to operate the diode efficiently. The 'T1' indicates the component is provided on tape and reel for automated handling, and 'E3' signifies its compliance with lead-free standards. This IR emitter is a versatile component suitable for many applications requiring effective and reliable infrared light emission.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess