EN
  • EN
  • DE

6N137500ECY6N137

Part No 6N137500ECY6N137
Manufacturer Broadcom Limited
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112024-6N137500ECY6N137
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6N137500ECY6N137 CAD Model

Description

The 6N137 is a high-speed optocoupler manufactured by Broadcom Limited. Optocouplers provide electrical isolation between circuits while allowing signal transfer via light. This particular optocoupler is known for its high speed and is commonly used in digital logic interface applications where isolation is required.

Applications

  • Digital Logic Isolation: Provides electrical isolation between digital circuits, preventing ground loops and voltage transients.
  • Microprocessor System Interfaces: Isolates microprocessors from peripheral devices, protecting them from voltage spikes and noise.
  • Power Supplies: Isolates control circuits from high-voltage power circuits, enhancing safety and reliability.
  • Industrial Control Systems: Isolates control signals from noisy industrial environments, ensuring accurate and reliable control.
  • Data Transmission: Used in data communication systems for isolating data lines, improving signal integrity.

Features

  • High Speed: Offers fast switching speeds for high-frequency data transmission.
  • Electrical Isolation: Provides a high degree of electrical isolation between input and output circuits.
  • CMOS Compatibility: Compatible with CMOS logic levels.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits

  • Improved System Reliability: Electrical isolation prevents ground loops and voltage transients, enhancing system reliability.
  • Enhanced Safety: Protects sensitive electronic components from high-voltage hazards.
  • Faster Data Transmission: High-speed switching enables high-frequency data transmission.
  • Easy Integration: Compatible with common logic levels for easy integration into electronic circuits.
  • Versatile Application: Suitable for a wide range of applications requiring electrical isolation and high-speed data transfer.

Additional Details

Type: Optocoupler

Input Type: DC

Output Type: Open Collector or Totem Pole (check the specific datasheet)

Isolation Voltage: Consult the datasheet for the specific isolation voltage value.

Data Rate: Consult the datasheet for the maximum data rate.

Package Type: DIP (Dual In-line Package) or SMD (Surface Mount Device)

Operating Temperature: Consult the datasheet for the operating temperature range.

The 6N137 optocoupler is a reliable solution for providing electrical isolation and high-speed data transmission in a variety of electronic applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
Anachip Corp
Need more? Email Us
Conexant Systems
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6237 $59.2515
200+ $0.5833 $116.6600
310+ $0.5625 $174.3750
445+ $0.5232 $232.8240
575+ $0.5024 $288.8800
720+ $0.4828 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,800 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess