The BS62LV2006TCP70 is a low-power static RAM (SRAM) manufactured by Brilliance Semiconductor. It's designed for applications requiring both low power consumption and relatively fast access times. This 2Mb SRAM is well-suited for use in portable electronic devices, embedded systems, and other memory-intensive applications where power efficiency is paramount.
Applications
- Portable electronic devices (e.g., handhelds, wearables)
- Embedded systems
- Battery-backed applications
- Data buffering
- Low-power computing
Features
- Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
- Fast Access Time: Offers an access time of 70ns, enabling quick data retrieval.
- 2Mb Memory Capacity: Provides ample storage for code and data in various applications.
- Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
- Data Retention Capability: Ensures data integrity even when power is removed.
Benefits
- Extended Battery Life: Low power consumption translates to longer operating times for portable devices.
- Improved System Performance: Fast access times enhance overall system responsiveness and throughput.
- Reliable Data Storage: Ensures data integrity and stability in critical applications.
- Design Flexibility: Wide operating voltage range simplifies integration into different systems.
- Data Security: Data retention capability prevents data loss during power outages.
Technical Specifications
The BS62LV2006TCP70 typically has a memory organization of 128K x 16 bits. It operates on a voltage supply in the range of 2.7V to 5.5V. Standby current is kept very low to minimize power consumption when the chip is not actively being accessed. The operating temperature range is generally between -40°C and +85°C. Available in various package types, including TSOP and SOP.
This SRAM provides a good balance between speed and power efficiency. Its low power consumption and fast access times make it an excellent choice for applications that demand both performance and energy conservation.