Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 310mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 1.6Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.7nC at 4.5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 24.5pF at 20V
Power Dissipation (Maximum) 280mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SC-70-3 (SOT323)
Manufacturer Package SC-70, SOT-323
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1127910-2V7002WT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2V7002WT1G CAD Model

Description

ON Semiconductor 2V7002WT1G - High-Performance P-Channel MOSFET

The ON Semiconductor 2V7002WT1G is a versatile and high-performance P-Channel MOSFET that is designed to meet a wide range of applications requiring efficient power management. This MOSFET is particularly suitable for load switch and power management functions in consumer electronics, portable devices, and industrial systems where space is at a premium and energy efficiency is critical.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it ideal for low-voltage applications and ensuring it can be driven by low-voltage control signals.
  • High Power Dissipation: With a power dissipation of 0.35W, the 2V7002WT1G is capable of handling a substantial amount of power, making it suitable for demanding applications.
  • Low On-Resistance: The MOSFET's low on-resistance (Rds(on)) minimizes conduction losses and improves overall efficiency, which is crucial for battery-powered devices.
  • Compact SOT-723 Package: The small surface-mount SOT-723 package allows for a compact footprint on PCBs, saving valuable board space in dense circuit designs.

Electrical Characteristics

The 2V7002WT1G boasts impressive electrical characteristics that include a drain-source voltage (Vds) of -20V, gate-source voltage (Vgs) of ±8V, and continuous drain current (Id) of -540mA. These specifications ensure that the MOSFET can handle a range of operating conditions with reliability and stability.

Applications

Due to its high efficiency and low power consumption, the 2V7002WT1G is an excellent choice for a variety of applications, including:

  • Power management circuits
  • Battery-powered devices
  • Load switches
  • DC/DC converters
  • Portable electronics such as smartphones and tablets

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2V7002WT1G is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability for products that incorporate this P-Channel MOSFET. The device is also RoHS compliant, adhering to environmental standards and regulations.

Overall, the ON Semiconductor 2V7002WT1G P-Channel MOSFET is an exceptional choice for designers looking for a high-performance, space-saving, and energy-efficient power management solution.

You May Also Be Interested in

IXYS
PolarHV HiPerFET Power MOSFET | MOSFET N-CH 500V 80A PLUS247
Lowest to $72.1565
ECAD model for IXFX80N50P
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to $5.2552
ECAD model for AOK53S60
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $7.0990
ECAD model for BSC009NE2LS5IATMA1
Vishay
Power MOSFET | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.5501
ECAD model for IRFL014TR
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode / Trans MOSFET P-CH 20V 5.5A 6-Pin TSOP
Lowest to $0.0959
ECAD model for AO6409AL
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
STMicroelectronics
DISCRETE
Lowest to $31.2001
ECAD model for STWA46N65DM6AG
ON Semiconductor
Trans MOSFET P-CH 30V 8.8A 8-Pin SOIC N T/R / P-Channel Logic Level PowerTrenchTM MOSFET | MOSFET P-CH 30V 8.8A 8-SOIC
Lowest to $0.1010
ECAD model for FDS4435
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $15.5999
ECAD model for IXTT6N120

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0604 $50.1320
1,770+ $0.0565 $100.0050
2,750+ $0.0546 $150.1500
3,940+ $0.0508 $200.1520
5,115+ $0.0489 $250.1235
6,385+ $0.0470 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300,000 pieces
MOQ: 830 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention