EN
  • EN
  • DE

DAT-31-502-10

Part No DAT-31-502-10
Manufacturer Brady Corporation
Catalog Unclassified
Description DAT-31-502-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr Brady Corporation
Series Brady®
Package Bulk
Product Status Active
Label Type Die Cut
Printer Name R5000
Applications Cable and Wire Management
Color - Background White
Length 0.750" (19.05mm) 3/4"
Width 0.500" (12.70mm)
Location Indoor
Material - Body Vinyl Cloth
For Use With/Related Products Dot-Matrix Printer
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1055197-DAT-31-502-10
Ultra Librarian 3D Model Ultra Librarian DAT-31-502-10 CAD Model

Description

The Brady 1055197-DAT-31-502-10 is a high-quality blank label designed for cable and wire management applications.

  • Series: Brady series
  • Material: Vinyl cloth
  • Length: 0.750" (19.05mm)
  • Width: 0.500" (12.70mm)
  • Compatible With: Dot-matrix printers
  • Die-Cut: Yes
  • Background Color: White
  • Location: Indoor
  • Status: Active product
  • Package: Bulk (1 piece)
  • Win Source Part Number: 1055197-DAT-31-502-10

You May Also Be Interested in

Others
Lowest to $79.8232
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Lowest to $0.0099
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $52.2788

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess