EN
  • EN
  • DE

G6KU-2P-Y 4.5VDC

Part No G6KU-2P-Y 4.5VDC
Manufacturer Omron
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1132903-G6KU-2P-Y 4.5VDC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6KU-2P-Y 4.5VDC CAD Model

Description

The Omron G6KU-2P-Y 4.5VDC is a compact, low signal relay designed for use in high-density telecommunications and data processing equipment. Its surface mount design and low profile make it ideal for applications where space is limited. The relay provides reliable switching for sensitive signals.

Applications

  • Telecommunications equipment
  • Data processing equipment
  • Measurement and instrumentation
  • Office automation equipment
  • Security systems

Features

  • Compact Size: Allows for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Enables automated assembly, reducing manufacturing costs.
  • Low Signal Switching: Designed for switching sensitive signals with minimal distortion.
  • Low Profile: Minimizes the height of the component on the PCB.
  • High Isolation: Provides excellent electrical isolation between coil and contacts.
  • DPDT Contact Form: Offers versatile switching options with two poles and two throws.
  • 4.5VDC Coil Voltage: Optimized for use with 4.5VDC control circuits.

Benefits

  • Space Saving: Small size enables higher component density and smaller product designs.
  • Reduced Manufacturing Costs: SMT compatibility allows for efficient automated assembly.
  • Improved Signal Integrity: Minimizes signal distortion during switching.
  • Enhanced System Reliability: Ensures dependable switching performance in demanding applications.
  • Simplified Installation: SMT design simplifies the assembly process.

Technical Specifications

The G6KU-2P-Y 4.5VDC relay features a 4.5VDC coil voltage. Contact ratings typically vary between 0.3A at 125VAC and 1A at 30VDC. Isolation voltage is typically 1500 VAC. Operate and release times usually fall below 5ms. The operating temperature range typically extends from -40°C to +70°C. Always consult the manufacturer's datasheet for precise technical specifications.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.9794
Crouse-Hinds
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Panasonic
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Holtek
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5350 $61.4000
95+ $1.2590 $119.6050
145+ $1.2197 $176.8565
200+ $1.1804 $236.0800
255+ $1.1411 $290.9805
340+ $1.0233 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess