EN
  • EN
  • DE

7186-3C

Part No 7186-3C
Manufacturer Brady Corporation
Catalog Misc Products
Description A046 7186-3C BLK/WHT STY-3C
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Preprinted
Mfr Brady Corporation
Series Brady®
Package Bulk
Product Status Obsolete
Print Type Pre-Printed
Language English
Applications Medical
Application Specifics Notice
Arrangement Text Only
Legend (Text) Medical Vacuum
Legend (Symbol Only) No Symbol
Color - Background White
Color - Legend Black
Length 2.750" (69.85mm)
Width 2.250" (57.15mm) 2 1/4"
Location Outdoor
Material - Body Vinyl
Mounting Type Adhesive
Outside Pipe Diameter (Max) 0.250" (6.35mm)
Outside Pipe Diameter (Min) 0.750" (19.05mm)
Shape Rectangle
Features Chemical Resistant, Oil Resistant, Water Resistant
Base Product Number 7186
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
Win Source Part Number 1023153-7186-3C
Ultra Librarian 3D Model Ultra Librarian 7186-3C CAD Model

Description

The 1023153-7186-3C is a bulk package of Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Preprinted from Brady Corporation.

  • Series: Brady®
  • Status: In Production
  • MSL Level: Not Applicable
  • Win Source Part Number: 1023153-7186-3C
  • Package Quantity: 1 Piece
  • Length: 2.750" (69.85mm)
  • Width: 2.250" (57.15mm) or 2 1/4"
  • Material: Vinyl
  • Resistant to: Chemical, Oil, Water
  • Background Color: White
  • Suitable For: Outdoor Use
  • Mounting Type: Adhesive
  • Application Specifics: Notice
  • Legend: "Medical Vacuum" in Black

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess