EN
  • EN
  • DE

7144-1

Part No 7144-1
Manufacturer Brady Corporation
Catalog Misc Products
Description B946 7144-1 BLK/YEL STY-1
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Preprinted
Mfr Brady Corporation
Series Brady®
Package Bulk
Product Status Obsolete
Print Type Pre-Printed
Language English
Applications General
Application Specifics Notice
Arrangement Text Only
Legend (Text) Hot
Legend (Symbol Only) No Symbol
Color - Background Yellow
Color - Legend Black
Length 14.000" (355.60mm)
Width 2.250" (57.15mm) 2 1/4"
Location Outdoor
Material - Body Vinyl
Mounting Type Adhesive
Shape Rectangle
Features Chemical Resistant, Oil Resistant, Water Resistant
Base Product Number 7144
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
Win Source Part Number 857066-7144-1
Ultra Librarian 3D Model Ultra Librarian 7144-1 CAD Model

Description

The AMPMODU Mod II series is a versatile range of male pin headers designed for use in rectangular connectors by TE Connectivity.

  • Positions: 50
  • Design: Breakaway
  • Contact Material: Copper Alloy
  • Contact Plating: Gold
  • Mounting Type: Through-Hole
  • Pitch: 0.100" (2.54mm)
  • Contact Length (Mating): 0.230" (5.84mm)
  • Contact Length (Post): 0.120" (3.05mm)
  • Overall Contact Length: 0.440" (11.18mm)
  • Insulation Height: 0.090" (2.29mm)
  • Operating Temperature: -65°C to 105°C

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2007 $68.4014
5+ $28.0619 $140.3095
7+ $27.1852 $190.2964
9+ $26.3086 $236.7774
12+ $25.4308 $305.1696
16+ $22.8009 $364.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess