EN
  • EN
  • DE

TISPPBL2D

Part No TISPPBL2D
Manufacturer Bourns Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095695-TISPPBL2D
Categories OEM Parts(T-Z)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TISPPBL2D CAD Model

Description

The TISPPBL2D is a Surge Protective Device (SPD) from Bourns, designed to protect sensitive electronic equipment from transient overvoltage events caused by lightning strikes, power surges, and electrostatic discharge (ESD). This device is commonly used in telecommunications, networking, and industrial applications to enhance the reliability and longevity of electronic systems.

Applications:

  • Telecommunications Equipment: Protecting telephone lines, modems, and networking interfaces.
  • Networking Devices: Safeguarding Ethernet ports, routers, and switches.
  • Industrial Control Systems: Protecting programmable logic controllers (PLCs) and other industrial automation equipment.
  • Security Systems: Protecting security cameras, alarm systems, and access control devices.

Features:

  • Transient Overvoltage Protection: Provides robust protection against surge events.
  • Low Capacitance: Minimizes signal distortion and ensures compatibility with high-speed data transmission.
  • Fast Response Time: Quickly clamps overvoltage transients to protect downstream equipment.
  • Compact Package: Small form factor allows for easy integration into existing designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced System Reliability: Prevents damage to sensitive electronics caused by surge events.
  • Reduced Downtime: Minimizes equipment failures and downtime, improving overall system availability.
  • Improved Safety: Protects personnel from electrical hazards associated with overvoltage transients.
  • Cost Savings: Reduces the need for equipment repairs and replacements.

Additional Details:

The TISPPBL2D is typically a two-terminal device designed for easy integration into circuit designs. Key specifications include its surge current rating, clamping voltage, and capacitance. Datasheets provide detailed information on these parameters, along with application notes and recommended circuit configurations. Proper grounding and connection techniques are crucial for effective surge protection. The device's performance can be affected by temperature and operating conditions, so careful consideration of these factors is essential. The TISPPBL2D offers a cost-effective solution for protecting electronic equipment from transient overvoltage events, improving system reliability, and reducing the risk of equipment damage and downtime. Compliance with industry standards, such as IEC 61000-4-5, ensures that the device meets stringent performance and safety requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess