EN
  • EN
  • DE

TISP8200M

Part No TISP8200M
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description COMPLEMENTARY BUFFERED-GATE SCRS FOR DUAL POLARITY SLIC OVERVOLTAGE PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1267574-TISP8200M
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP8200M CAD Model

Description

The TISP8200M is a Transient Voltage Suppressor (TVS) from Bourns, designed to protect sensitive electronic equipment from voltage surges and overvoltage conditions. It is specifically designed to protect SLICs (Subscriber Line Interface Circuits) used in telecommunications equipment. This device diverts excess current caused by transient voltage events, preventing damage to downstream components.

Applications:

  • Telecommunications Equipment: Protection of SLICs in central office and customer premises equipment.
  • Data Communication Lines: Protection of Ethernet and other data lines.
  • Analog Interfaces: Protection of analog input/output circuits.
  • Security Systems: Surge protection for alarm systems and other security devices.
  • Industrial Control Systems: Protecting sensitive control circuits from voltage transients.

Features:

  • Low Voltage Overshoot: Provides excellent clamping performance, limiting voltage overshoot during transient events.
  • Fast Response Time: Reacts quickly to transient voltage surges, ensuring rapid protection.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • RoHS Compliant: Environmentally friendly.
  • DO-214AA Package: Compact surface-mount package.

Benefits:

  • Enhanced Protection: Safeguards sensitive electronic equipment from damage due to voltage transients, improving reliability.
  • Reduced Downtime: Prevents equipment failure and minimizes downtime caused by surge events.
  • Improved System Reliability: Increases the overall reliability and lifespan of electronic systems.
  • Cost-Effective Solution: Provides a cost-effective means of protecting equipment from overvoltage conditions.
  • Simplified Design: Easy to integrate into existing circuit designs.

Additional Details:

The TISP8200M is a solid-state protection device that provides bidirectional overvoltage protection. The breakover voltage is typically around 200V, and the holding current is specified to ensure reliable operation. This TVS diode is designed to meet industry standards for surge protection and is commonly used in telecom and networking applications. It offers a robust and reliable solution for protecting sensitive circuits from the damaging effects of voltage transients.

You May Also Be Interested in

Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess