EN
  • EN
  • DE

TISP7038L1

Part No TISP7038L1
Manufacturer Bourns Inc.
Catalog Electronic Wholesale
Description TRIPLE ELEMENT THYRISTOR OVERVOLTAGE PROTECTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bourns Inc.
Win Source Part Number 1267554-TISP7038L1
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP7038L1 CAD Model

Description

The TISP7038L1 is a Thyristor Surge Protector manufactured by Bourns Inc. These devices are designed to protect sensitive electronic equipment from transient voltage surges caused by lightning, inductive load switching, or electrostatic discharge (ESD). Thyristor surge protectors, also known as thyristor surge suppressors (TSS), act as a crowbar device, rapidly clamping the voltage to a safe level when a surge occurs.

Applications:

  • Telecommunications Equipment: Protection for telephone lines, modems, and network interfaces from lightning-induced surges.
  • Data Communication Lines: Safeguarding data lines such as RS-485, RS-232, and Ethernet interfaces from voltage transients.
  • Industrial Control Systems: Protecting programmable logic controllers (PLCs), sensors, and other control equipment from voltage surges in industrial environments.
  • Power Supplies: Providing surge protection for AC and DC power supply inputs.
  • Consumer Electronics: Protecting sensitive electronic devices such as televisions, audio equipment, and computers from power line surges.

Features:

  • Thyristor Technology: Provides fast and effective surge protection.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Bidirectional Protection: Provides protection against both positive and negative voltage surges.
  • Low Capacitance: Minimizes signal distortion in high-speed data communication lines.

Benefits:

  • Reliable Surge Protection: Protects sensitive electronic equipment from damage caused by voltage surges.
  • Improved System Reliability: Reduces downtime and maintenance costs associated with surge-related failures.
  • Enhanced Safety: Protects personnel from electrical hazards caused by voltage surges.
  • Cost-Effective Solution: Provides a cost-effective way to protect valuable electronic equipment.
  • Fast Response Time: Quickly clamps the voltage to a safe level, preventing damage to protected circuits.

Additional Details:

The TISP7038L1 is typically available in a through-hole or surface-mount package. Key electrical parameters include the breakover voltage (VBO), the holding current (IH), and the surge current rating (ITSM). Datasheets from Bourns provide detailed specifications, including the clamping voltage versus surge current characteristics and the operating temperature range. Proper PCB layout and grounding techniques are essential for optimal surge protection performance. The device is designed to trigger rapidly when the voltage exceeds the breakover voltage, diverting the surge current away from the protected circuit. The holding current ensures that the thyristor remains in the on state until the surge has subsided. Selection of the appropriate surge protection device depends on the specific application requirements and the expected surge levels.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8522 $59.1132
15+ $8.0838 $121.2570
23+ $7.8321 $180.1383
31+ $7.5791 $234.9521
40+ $7.3262 $293.0480
53+ $6.5685 $348.1305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess