EN
  • EN
  • DE

TISP7015

Part No TISP7015
Manufacturer Bourns Inc.
Catalog Electronic Wholesale
Description Three Terminal Very Low Voltage (VLV) Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bourns Inc.
Win Source Part Number 1267550-TISP7015
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP7015 CAD Model

Description

The TISP7015 is a thyristor surge protector manufactured by Bourns Inc. It's designed to protect sensitive electronic equipment from transient overvoltage events, such as lightning strikes, inductive switching, and electrostatic discharge (ESD). This device provides a robust and reliable clamping action, diverting excess current away from protected components.

Applications:

  • Telecommunication Equipment: Protection for telephone lines, modems, and network interfaces.
  • Data Communication Lines: Protection for RS-232, RS-485, and other serial communication ports.
  • Industrial Control Systems: Protection for PLC inputs/outputs, sensors, and other control circuitry.
  • Power Supplies: Protection for power supply inputs and outputs.
  • Security Systems: Protection for alarm systems, CCTV cameras, and access control systems.

Features:

  • Low Clamping Voltage: Provides a fast and effective clamping action to limit overvoltage exposure.
  • High Surge Current Capability: Capable of withstanding high surge currents without degradation.
  • Fast Response Time: Quickly responds to transient events, ensuring rapid protection.
  • Bidirectional Protection: Offers protection against both positive and negative surges.
  • Low Capacitance: Minimizes signal distortion and insertion loss in high-speed data applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.
  • Compact Package: Available in a compact package for space-saving PCB designs.

Benefits:

  • Protection Against Overvoltage: Prevents damage to sensitive electronic components from surge events.
  • Improved System Reliability: Increases the overall reliability and lifespan of electronic equipment.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection.
  • Easy Integration: Simple to integrate into existing circuit designs.

Additional Details:

The TISP7015 typically has a standoff voltage of around 15V and a peak pulse current rating that can range from several hundred amps to several kiloamps depending on the pulse waveform and duration. Key specifications include its holding current, breakover voltage, and on-state voltage. The device is often used in conjunction with other protection components, such as fuses and TVS diodes, to provide comprehensive circuit protection. Detailed technical specifications, including surge current waveforms, clamping voltage characteristics, and package dimensions, are available in the product datasheet.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2100 $64.4700
16+ $7.5572 $120.9152
24+ $7.3215 $175.7160
33+ $7.0848 $233.7984
43+ $6.8492 $294.5156
57+ $6.1400 $349.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess