EN
  • EN
  • DE

TISP6NTP2A

Part No TISP6NTP2A
Manufacturer Bourns Inc.
Catalog Electronic Wholesale
Description QUAD FORWARD-CONDUCTING BUFFERED P-GATE THYRISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1267547-TISP6NTP2A
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP6NTP2A CAD Model

Description

The TISP6NTP2A is a Transient Voltage Suppressor (TVS) diode manufactured by Bourns Inc. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other surge events. TVS diodes provide a fast and effective way to clamp voltage spikes, preventing damage to downstream circuitry.

Applications:

  • Telecommunications Equipment: Protecting telephone lines, modems, and network interfaces from lightning surges.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other industrial electronics from voltage transients.
  • Consumer Electronics: Protecting televisions, set-top boxes, and other consumer devices from ESD and power surges.
  • Power Supplies: Clamping voltage spikes on DC power lines to protect sensitive loads.
  • Data Lines: Protecting data communication lines, such as RS-232, RS-485, and Ethernet, from surge events.

Features:

  • Transient Voltage Suppression (TVS): Provides a fast and effective clamping action to protect against voltage transients.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level during surge events.
  • Fast Response Time: Quickly clamps voltage spikes to prevent damage to sensitive circuitry.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Small Package Size: Allows for easy integration into space-constrained applications.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from voltage transients.
  • Improved System Reliability: Reduces the risk of system failures caused by surge events.
  • Reduced Downtime: Minimizes downtime by preventing equipment damage.
  • Lower Maintenance Costs: Reduces the need for costly repairs and replacements.
  • Compliance with Regulatory Standards: Helps meet regulatory requirements for surge protection.

Additional Details:

The TISP6NTP2A has specific technical parameters such as breakdown voltage, clamping voltage, peak pulse current, and capacitance, which are detailed in the Bourns datasheet. It typically features a glass-passivated junction for high reliability and is available in various surface-mount packages. The device's performance characteristics are carefully tailored to provide optimal protection against specific types of surge events. Consider factors such as the expected surge current and voltage levels in the application when selecting this TVS diode.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7069 $60.0865
200+ $0.5798 $115.9600
310+ $0.5613 $174.0030
425+ $0.5440 $231.2000
550+ $0.5255 $289.0250
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,120 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess