EN
  • EN
  • DE

TISP4395M3AJR-S

Part No TISP4395M3AJR-S
Manufacturer Bourns Inc.
Catalog Electronic Wholesale
Description BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1267526-TISP4395M3AJR-S
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP4395M3AJR-S CAD Model

Description

The TISP4395M3AJR-S is a surge protection device manufactured by Bourns, Inc. It is designed to protect telecommunications equipment from overvoltage transients. This device is a Thyristor Surge Protector (TSP), which is specifically engineered to provide robust protection against voltage surges caused by lightning strikes, power induction, and other transient events. This particular model is part of the TISP4000M3AJR-S series.

Applications

  • Protection of telecommunication lines
  • Central office (CO) equipment protection
  • Subscriber Line Interface Circuit (SLIC) protection
  • Data line protection
  • Modem protection

Features

  • Voltage: 395V
  • Low voltage overshoot
  • High surge current capability
  • Fail-short circuit protection
  • RoHS compliant
  • Compact package

Benefits

  • Protects sensitive telecommunications equipment from damage due to voltage surges.
  • Enhances the reliability and lifespan of protected equipment.
  • Reduces downtime and maintenance costs associated with surge-related failures.
  • Complies with industry safety standards, ensuring safe operation.
  • Easy to integrate into existing circuit designs due to its compact package.

Additional Details

The TISP4395M3AJR-S provides a fail-short mechanism, which ensures that in the event of a catastrophic surge, the device will fail in a shorted state. This protects downstream circuitry by preventing the surge from propagating further. The surge current capability is a key specification, indicating the maximum surge current the device can withstand without being damaged. The clamping voltage is the voltage to which the surge protector will limit the voltage across the protected equipment during a surge event.

The device is commonly used in conjunction with other protection components, such as resistors and fuses, to provide a comprehensive surge protection solution. Proper grounding and PCB layout are crucial for optimal performance. The TISP4395M3AJR-S is designed to meet the stringent requirements of modern telecommunications infrastructure, offering a reliable and cost-effective solution for surge protection.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess