EN
  • EN
  • DE

TISP3290H3S

Part No TISP3290H3S
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840264-TISP3290H3S
Ultra Librarian 3D Model Ultra Librarian TISP3290H3S CAD Model

Description

The TISP3290H3S is a Surge Protective Device (SPD) or Transient Voltage Suppressor (TVS) manufactured by Bourns, Inc. This device is specifically designed to protect sensitive electronic equipment from transient voltage surges, often caused by lightning, inductive load switching, or electrostatic discharge (ESD). It is commonly used in telecommunications, data communication, and industrial applications to ensure reliable operation and prevent equipment damage.

Applications

  • Telecommunication Line Protection: Protects telephone lines, modems, and related equipment from lightning-induced surges.
  • Data Communication Interfaces: Safeguards data lines such as RS-232, RS-485, and Ethernet ports from transient voltages.
  • Industrial Control Systems: Provides surge protection for industrial control equipment and sensors in harsh environments.
  • Power Supply Input Protection: Protects the input stage of power supplies from overvoltage events.

Features

  • Transient Voltage Suppression: Quickly clamps and suppresses transient voltage spikes to safe levels.
  • Low Clamping Voltage: Offers a low clamping voltage to minimize stress on protected components.
  • High Surge Current Capability: Capable of handling high surge currents without degradation.
  • Bidirectional Protection: Provides protection against both positive and negative surge voltages.
  • Surface-Mount Package: Available in a surface-mount package for easy PCB assembly and space-saving design.

Benefits

  • Improved System Reliability: Significantly enhances the reliability and lifespan of electronic equipment by preventing surge-related failures.
  • Reduced Downtime: Minimizes downtime due to equipment damage caused by overvoltage events.
  • Cost Savings: Prevents the need for costly repairs or replacements of damaged components and equipment.
  • Simplified Design: Simplifies surge protection design with its integrated functionality and compact form factor.

In essence, the TISP3290H3S from Bourns, Inc. is a reliable and efficient Surge Protective Device (SPD) designed to safeguard electronic equipment from damaging transient voltage surges. Its robust protection capabilities, coupled with its ease of integration, make it a valuable component for enhancing the resilience of sensitive electronic systems in various applications.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess