EN
  • EN
  • DE

TBU-DT085-500-WH

Part No TBU-DT085-500-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU DL 500MA 850V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Voltage - Clamping 850V
Technology Internal Switch
Number of Circuits 2
Applications Ethernet
Mounting SMD (SMT)
Case / Package 4-DFN (5x5)
Voltage - Working 425V
Win Source Part Number 097559-TBU-DT085-500-WH
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian TBU-DT085-500-WH CAD Model

Description

The Bourns Inc. 097559-TBU-DT085-500-WH is a circuit protection device designed for use in Ethernet applications.

  • Circuits: Two circuits
  • Technology: Internal switch technology
  • Working Voltage: 425V
  • Clamping Voltage: 850V
  • Mounting: SMD (SMT) technology
  • Package: 4-DFN (5x5) package
  • Supply and Demand Status: Balance
  • Popularity: Medium
  • Applications: Audio, imaging, video, and vision applications

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6285 $50.2800
195+ $0.5157 $100.5615
305+ $0.4996 $152.3780
415+ $0.4835 $200.6525
535+ $0.4674 $250.0590
720+ $0.4190 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess