EN
  • EN
  • DE

SDR1005-3R3ML

Part No SDR1005-3R3ML
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 3.3UH 5A 15 MOHM SMD / 3.3 µH Unshielded Drum Core, Wirewound Inductor 5 A 15mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SDR1005
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 3.3 µH
Tolerance ±20%
Current Rating (Amps) 5 A
Current - Saturation (Isat) 6.4A
Shielding Unshielded
DC Resistance (DCR) 15mOhm Max
Q @ Freq 45 @ 2.52MHz
Frequency - Self Resonant 54MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.500" L x 0.394" W (12.70mm x 10.00mm)
Height - Seated (Max) 0.197" (5.00mm)
Base Product Number SDR1005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names -SDR1005-3R3MLCT,SDR1005-3R3MLDKR,-SDR1005-3R3MLTR,SDR1005-3R3MLTR,-SDR1005-3R3ML,SDR1005-3R3MLCT,SDR1005-3R3ML-ND,-SDR1005-3R3ML-ND,SDR10053R3ML
Standard Package 600
Win Source Part Number 1039193-SDR1005-3R3ML
Ultra Librarian 3D Model Ultra Librarian SDR1005-3R3ML CAD Model

Description

The SDR1005 series fixed inductor from Bourns Inc. is a nonstandard package tape and reel type inductor with an inductance of 3.3 µH and a tolerance of ±20%.

  • Series: SDR1005
  • Manufacturer: Bourns Inc.
  • Inductance: 3.3 µH
  • Tolerance: ±20%
  • Shielded: Yes
  • Core Type: Drum core, wirewound
  • Core Material: Ferrite
  • Q @ Frequency: 45 @ 2.52MHz
  • Self-Resonant Frequency: 54MHz
  • DC Resistance (DCR): 15mOhm Max
  • Current Rating (Amps): 5 A
  • Height Seated (Max): 0.197" (5.00mm)
  • Dimensions: 0.500" L x 0.394" W (12.70mm x 10.00mm)
  • Win Source Part Number: 1039193-SDR1005-3R3ML
  • Standard Package: 600 inductors
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99
  • Inductance Frequency - Test: 1 kHz
  • Alternative Parts: PM3316-3R3M-RC, RLB1314-3R3ML, RLB9012-3R3ML, LHL10TB3R3M, ASPI-0804T-3R3M-T, ASPI-1306T-3R3M-T, ASPI-0530LR-3R3M-T2SDR1005-3R3ML

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9237 $50.8035
135+ $0.7579 $102.3165
205+ $0.7342 $150.5110
285+ $0.7105 $202.4925
365+ $0.6868 $250.6820
490+ $0.6158 $301.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess