EN
  • EN
  • DE

SDR0602-470K

Part No SDR0602-470K
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 47UH 500MA 680 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Material - Core Ferrite
Inductance 47μH
Tolerance ±10%
Current Rating 500mA
Current - Saturation 620mA
DC Resistance (DCR) 680 mOhm Max
Q @ Freq 30 @ 2.52MHz
Frequency - Self Resonant 11MHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 042559-SDR0602-470K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDR0602-470K CAD Model

Description

The Bourns SDR0602-470K is a shielded drum core inductor designed for power supply and filtering applications. This inductor provides excellent performance in a compact size, making it suitable for space-constrained designs. Its shielded construction minimizes electromagnetic interference (EMI), ensuring stable and reliable operation in sensitive electronic circuits.

Applications:

  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels.
  • Power Supplies: Employed in linear and switching power supplies for filtering and energy storage.
  • EMI Filtering: Suitable for suppressing electromagnetic interference in electronic devices.
  • LED Lighting: Integrated into LED driver circuits for current regulation and smoothing.
  • Portable Devices: Used in smartphones, tablets, and other portable electronics for power management.

Features:

  • Inductance: 47μH (470K indicates 47 x 10^1 μH with a tolerance).
  • Shielded Construction: Reduces EMI and improves performance.
  • Drum Core: Provides high inductance in a small package.
  • Compact Size: Suitable for space-constrained applications.
  • High Current Capacity: Can handle significant current levels without saturation.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits:

  • Efficient Power Conversion: Minimizes energy loss in power supply circuits.
  • Reduced EMI: Improves the overall performance and reliability of electronic devices.
  • Compact Design: Allows for smaller and more portable electronic products.
  • Stable Performance: Provides consistent inductance over a wide range of operating conditions.
  • Cost-Effective: Offers excellent performance at a competitive price.

Additional Details:

The SDR0602-470K inductor features a ferrite drum core that provides high inductance and low DC resistance. The shielded construction minimizes electromagnetic interference, making it ideal for use in sensitive electronic circuits. The inductor is designed for surface mount assembly and is available in tape and reel packaging for automated manufacturing. Its operating temperature range is typically -40°C to +125°C, making it suitable for a wide range of applications. Bourns' commitment to quality and reliability ensures that the SDR0602-470K inductor meets the highest standards for performance and durability. The tolerance of the inductance value is usually ±10%, but it's important to consult the datasheet for the specific tolerance range. The Self-Resonant Frequency(SRF) is also an important parameter to consider in high frequency applications.

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess