EN
  • EN
  • DE

QSP16J2-103

Part No QSP16J2-103
Manufacturer Bourns Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 286490-QSP16J2-103
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QSP16J2-103 CAD Model

Description

The QSP16J2-103 is a precision potentiometer manufactured by Bourns Inc. It is designed for applications requiring accurate and reliable resistance adjustment. This component falls under the QSP series, known for its robust construction and consistent performance.

Applications

  • Industrial control systems: Used for setting parameters in motor drives, process controllers, and other industrial equipment.
  • Medical devices: Employed in various medical instruments for calibration and adjustment.
  • Audio equipment: Found in amplifiers and mixers for volume control and tone adjustment.
  • Testing and measurement equipment: Used in calibrators, signal generators, and other instruments requiring precise resistance settings.
  • Robotics: For position feedback in robotic arms and other automated systems.

Features

  • High precision: Offers accurate and repeatable resistance settings.
  • Compact size: Designed for space-constrained applications.
  • Rotary adjustment: Easy to adjust with a screwdriver or similar tool.
  • Durable construction: Built to withstand harsh environments and frequent use.
  • Stable resistance value: Maintains consistent performance over time and temperature.

Benefits

  • Precise control: Allows for fine-tuning and adjustment of circuit parameters.
  • Reliable performance: Ensures consistent operation in demanding applications.
  • Easy integration: Simple to incorporate into existing designs.
  • Long lifespan: Provides years of reliable service.
  • Cost-effective: Offers excellent value for its performance.

Additional Details

The QSP16J2-103 has a resistance value of 10 kOhms. It features a standard mounting configuration and is designed for through-hole mounting on a printed circuit board. It is commonly used in applications where a stable and adjustable resistance is required. The operating temperature range is typically between -25°C and +70°C.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $19.1290
Zilog
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess