EN
  • EN
  • DE

MF-USMF172X-2

Part No MF-USMF172X-2
Manufacturer Bourns Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case 1210
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 715278-MF-USMF172X-2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MF-USMF172X-2 CAD Model

Description

The MF-USMF172X-2 is a resettable fuse, specifically a surface mountable, polymeric positive temperature coefficient (PPTC) device manufactured by Bourns Inc. These devices are designed to protect electronic circuits from overcurrent conditions. They operate by increasing their resistance dramatically when a fault current flows, effectively limiting the current and preventing damage to downstream components.

Applications

  • USB Port Protection: Used extensively to protect USB ports in computers, peripherals, and chargers from overcurrent and short circuit events.
  • HDMI Port Protection: Safeguards HDMI ports in televisions, monitors, and other AV equipment.
  • Power Supply Protection: Protects low voltage power supplies from overload conditions.
  • Battery Packs: Prevents overcurrent in battery packs for mobile phones, tablets, and laptops.
  • Game Consoles: Used to protect various ports and internal circuitry.

Features

  • Resettable: Unlike traditional fuses, PPTC devices reset automatically once the overcurrent condition is removed and the device cools down.
  • Surface Mountable: Designed for automated assembly processes.
  • Compact Size: Small form factor allows for use in densely populated circuit boards.
  • Low Resistance: Exhibits low resistance during normal operation, minimizing power loss.
  • Fast Trip Time: Quickly reacts to overcurrent conditions, limiting the duration of the fault current.

Benefits

  • Circuit Protection: Prevents damage to sensitive electronic components from overcurrent conditions.
  • Reduced Downtime: Automatic reset capability eliminates the need to replace blown fuses, minimizing downtime and maintenance costs.
  • Improved Reliability: Enhances the reliability of electronic products by protecting against electrical faults.
  • Cost-Effective: Offers a cost-effective solution for overcurrent protection compared to traditional fuses and circuit breakers.
  • Safety Compliance: Helps products meet safety standards related to overcurrent protection.

Additional Details

The MF-USMF172X-2 has a holding current (Ihold) of 0.17A and a tripping current (Itrip) of 0.34A. The maximum voltage rating is 24V. It is compliant with RoHS and REACH environmental standards. The operating temperature range is typically -40°C to +85°C. The device's small size and surface mountable package make it easy to integrate into modern electronic designs. These PPTC resettable fuses offer a reliable and reusable overcurrent protection solution for a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess