EN
  • EN
  • DE

SRP-LAB5

Part No SRP-LAB5
Manufacturer Bourns Inc.
Catalog Inductor Kits
Description SMD HIGH CURRENT POWER INDUCTOR / Fixed Kit 160 Pieces (32 Values - 5 Each) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Inductor Kits
Mfr Bourns Inc.
Series SRP1038A, SRP1238A, SRP1245A, SRP1265A
Package Case
Kit Type Fixed
Style Wirewound
Material - Core Carbonyl Powder
Quantity 160 Pieces (32 Values - 5 Each)
Inductance Range 220nH ~ 47µH
Mounting SMD (SMT)
Packages Included Non-Standard SMD
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1243351-SRP-LAB5
Ultra Librarian 3D Model Ultra Librarian SRP-LAB5 CAD Model

Description

The Bourns Inc. SRP-LAB5 is a kit that contains 160 pieces (32 values - 5 each) of fixed inductors.

  • Inductance Range: 220nH ~ 47µH
  • Category: Kits>Inductor Kits
  • Core Material: Carbonyl powder core material
  • Style: Wirewound
  • Series: SRP1038A, SRP1238A, SRP1245A, SRP1265A series
  • Case Package: Available

You May Also Be Interested in

Pulse
INDUCT KIT PA4343.XXXANLT SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4341.XXXNLT SERIES
Need more? Email Us
Pulse
KIT FIXED IND PF0601 SERIES
Need more? Email Us
Pulse
KIT FIXED IND PF0504 SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4346.XXXANLT SERIES
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
INDUCT KIT PA4345.XXXNLT SERIES
Need more? Email Us
Pulse
POWER SHIELDED SMT INDUCTO NPB
Need more? Email Us
Pulse
INDUCT KIT PA4341.XXXANLT SERIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess