EN
  • EN
  • DE

SRP-LAB3

Part No SRP-LAB3
Manufacturer Bourns Inc.
Catalog Inductor Kits
Description SMD HIGH CURRENT POWER INDUCTOR / Fixed Kit 410 Pieces (Assorted Per Value) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Inductor Kits
Mfr Bourns Inc.
Series SRP2010, SRP2512, SRP4012TA, SRP4020TA
Package Case
Kit Type Fixed
Style Wirewound
Material - Core Carbonyl Powder, Iron Powder
Quantity 410 Pieces (Assorted Per Value)
Inductance Range 100nH ~ 15µH
Mounting SMD (SMT)
Packages Included Non-Standard SMD
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1243349-SRP-LAB3
Ultra Librarian 3D Model Ultra Librarian SRP-LAB3 CAD Model

Description

The Bourns Inc. SRP-LAB3 is a kit of inductors that come in various series such as SRP2010, SRP2512, SRP4012TA, SRP4020TA.

  • Kit Series: SRP2010, SRP2512, SRP4012TA, SRP4020TA
  • Kit Quantity: 410 pieces (assorted per value)
  • Package: non-standard SMD
  • Kit Type: Fixed
  • Material: Carbonyl powder and iron powder
  • Standard Package: 1
  • ECCN: EAR99

You May Also Be Interested in

Pulse
SHIELDED DRUM CORE INDUCTO NPB
Need more? Email Us
Pulse
INDUCT KIT PA4346.XXXANLT SERIES
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
INDUCT KIT PA4343.XXXANLT SERIES
Need more? Email Us
Pulse
KIT FIXED IND PF0638 SERIES
Need more? Email Us
Pulse
INDUCTOR 4 X 4 X 2, SMT KIT
Need more? Email Us
Pulse
INDUCT KIT PA4341.XXXNLT SERIES
Need more? Email Us
Pulse
UNSHIELDED DRUM CORE KIT NPB
Need more? Email Us
Pulse
SMT POWER BEAD INDUCTOR NPB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess