EN
  • EN
  • DE

SRF1260A-1R0Y

Part No SRF1260A-1R0Y
Manufacturer Bourns Inc.
Catalog Arrays, Signal Transformers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Bourns Inc.
Series SRF1260A
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 1 µH
Inductance - Connected In Series 4 µH
Tolerance ±30%
Current Rating - Parallel 15 A
Current Rating - Series 7.51 A
Current Saturation - Parallel 23.6 A
Current Saturation - Series 11.8 A
DC Resistance (DCR) - Parallel 6.2mOhm Max
DC Resistance (DCR) - Series 26mOhm Max
Shielding Shielded
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height 0.244" (6.20mm)
Base Product Number SRF1260A
Other Names SRF1260A-1R0YDKR,SRF1260A-1R0YCT,SRF1260A-1R0Y,SRF1260A-1R0YTR
Standard Package 400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1274984-SRF1260A-1R0Y
Ultra Librarian 3D Model Ultra Librarian SRF1260A-1R0Y CAD Model

Description

The SRF1260A-1R0Y is a shielded power inductor manufactured by Bourns Inc. It is designed for use in a variety of high-current DC-DC converter applications where minimizing electromagnetic interference (EMI) is crucial. Its shielded construction provides excellent EMI suppression, and its low DC resistance contributes to efficient power conversion.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Notebook computers
  • Server applications
  • Industrial equipment

Features

  • Shielded construction for low EMI
  • High saturation current
  • Low DC resistance
  • Inductance: 1 μH
  • Tolerance: ±30%
  • Operating temperature: -40 °C to +125 °C (including self-heating)
  • Compact size (12.5 x 12.5 x 6.0 mm)

Benefits

  • Reduced electromagnetic interference, ensuring stable operation of nearby circuits and compliance with regulatory requirements.
  • Efficient power conversion due to low DC resistance, minimizing power loss and improving energy efficiency.
  • High saturation current capability allows for handling large current spikes without significant inductance drop.
  • Stable performance over a wide temperature range, ensuring reliable operation in various environments.
  • Suitable for automated assembly processes due to its surface mount design and tape and reel packaging.

Additional Details

The SRF1260A-1R0Y uses a ferrite core material, which enhances its performance in high-frequency applications. It is compliant with RoHS standards, ensuring it meets environmental regulations. The inductor is designed for reflow soldering and is available in tape and reel packaging for automated assembly. Its robust construction ensures resistance to shock and vibration. The specific saturation current and DC resistance values can be found in the Bourns datasheet for this part. The SRF series of inductors is known for its high reliability and performance in demanding power supply applications. The shielding is designed to reduce both radiated and conducted emissions. Its compact size and high current capability make it a suitable choice for many power electronic applications. The inductor is designed for optimal thermal performance.

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 14.7UH SMD
Lowest to $5.0618
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 5.15UH SMD
Lowest to $2.1520
Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $4.5937
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.45UH SMD
Lowest to $1.1769
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $4.4969
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $4.0240

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess