EN
  • EN
  • DE

SRF0703A-101M

Part No SRF0703A-101M
Manufacturer Bourns Inc.
Catalog Arrays, Signal Transformers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Bourns Inc.
Series SRF0703A
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 100 µH
Inductance - Connected In Series 397.6 µH
Tolerance ±20%
Current Rating - Parallel 730 mA
Current Rating - Series 367 mA
Current Saturation - Parallel 790 mA
Current Saturation - Series 390 mA
DC Resistance (DCR) - Parallel 715mOhm Max
DC Resistance (DCR) - Series 2.64Ohm Max
Shielding Shielded
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.299" L x 0.299" W (7.60mm x 7.60mm)
Height 0.142" (3.60mm)
Base Product Number SRF0703A
Other Names SRF0703A-101MCT,SRF0703A-101MTR,SRF0703A-101MDKR
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1275006-SRF0703A-101M
Ultra Librarian 3D Model Ultra Librarian SRF0703A-101M CAD Model

Description

The SRF0703A-101M is a shielded power inductor manufactured by Bourns Inc. It's designed for applications where low electromagnetic interference (EMI) and efficient power conversion are crucial. The shielded construction minimizes radiated emissions, making it suitable for use in sensitive electronic devices. The inductor offers a balance of size, performance, and cost.

Applications

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • Voltage regulators
  • Portable devices
  • LED drivers

Features

  • Shielded construction for low EMI
  • Ferrite core material
  • Inductance: 100 μH
  • Tolerance: ±20%
  • Operating temperature: -40 °C to +125 °C (including self-heating)
  • Compact size (7.3 x 7.3 x 3.0 mm)
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference, improving overall system performance and reliability.
  • Efficient power conversion in DC-DC converter applications, reducing power loss.
  • Stable performance over a wide temperature range, ensuring reliable operation.
  • Space-saving design, ideal for compact electronic devices.
  • Environmentally friendly design due to RoHS compliance.

Additional Details

The SRF0703A-101M inductor utilizes a ferrite core material to achieve its inductance value and is designed for surface mount technology (SMT). It is available in tape and reel packaging for automated assembly. The part is RoHS compliant, meeting environmental regulations. The specific saturation current and DC resistance values can be found in the Bourns datasheet for this part. This inductor is commonly used in power supply circuits to filter noise and regulate voltage levels. The shielded design is especially beneficial in applications where reducing radiated emissions is critical. Its compact size makes it suitable for use in portable devices and other space-constrained applications. The robust construction of the inductor ensures reliable operation in demanding environments. The device is designed for specific current levels to provide optimum filtering performance. The inductor is designed for optimal thermal management.

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $1.7094
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.12UH SMD
Lowest to $1.3349
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $4.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.61UH SMD
Lowest to $2.2954
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Sumida America Components Inc.
Lowest to $1.6320
Eaton Bussmann
INDUCT ARRAY 2 COIL 25.92UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.4721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess