EN
  • EN
  • DE

SM13126PEL

Part No SM13126PEL
Manufacturer Bourns Inc.
Catalog Pulse Transformers
Description 10/100 BASE TX LAN POE +85 C, IE / 350µH LAN 10/100 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bourns Inc.
Series Automotive, AEC-Q200, SM
Package Tape & Reel
Transformer Type LAN 10/100 Base-T, Power over Ethernet (PoE)
Inductance 350µH
Mounting SMD (SMT)
Dimension 0.504" L x 0.272" W (12.80mm x 6.90mm)
Height - Seated (Max) 0.222" (5.65mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names SM13126PELDKR,SM13126PELTR,SM13126PELCT
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232761-SM13126PEL
Ultra Librarian 3D Model Ultra Librarian SM13126PEL CAD Model

Description

The SM13126PEL is a common mode choke manufactured by Bourns, Inc. It is designed to suppress common-mode noise in various electronic circuits. Common-mode chokes are crucial components in reducing electromagnetic interference (EMI) and improving signal integrity. This particular model is often used in data and communication lines, as well as power supply applications.

Applications:

  • Data lines: Used in USB, Ethernet, and other data communication lines to reduce noise.
  • Power supplies: Helps to filter out common-mode noise from AC power lines.
  • Communication equipment: Employed in telecom and networking devices to improve signal quality.
  • Industrial control systems: Protects sensitive control circuitry from electrical noise.
  • Audio equipment: Reduces noise in audio signal paths.

Features:

  • Common mode noise suppression: Effectively attenuates common-mode interference.
  • High impedance at high frequencies: Provides significant attenuation in the frequency range of interest.
  • Compact size: Allows for easy integration into various circuit designs.
  • Low profile: Suitable for applications with height restrictions.
  • RoHS compliant: Complies with environmental standards for hazardous substances.

Benefits:

  • Improved signal integrity: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced system reliability: Protects sensitive components from damage caused by noise.
  • Reduced EMI: Helps to meet regulatory requirements for electromagnetic interference.
  • Compact design: Enables use in space-constrained applications.
  • Cost-effective solution: Provides a reliable and affordable way to reduce noise.

The SM13126PEL common mode choke is designed with a bifilar winding, which ensures equal impedance for both lines, effectively canceling out common-mode noise. It is constructed with high-quality materials to provide reliable performance and long-term stability. Its compact size allows for easy integration into a variety of circuit designs, making it a versatile solution for noise suppression.

Technical Specifications: The specifications for SM13126PEL include a specific inductance value (typically in the millihenry range), a rated current, and a DC resistance. It also has a specified common-mode impedance over a range of frequencies. For detailed specifications, it is recommended to consult the Bourns datasheet for this particular model.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0581 $51.4525
60+ $1.6887 $101.3220
92+ $1.6359 $150.5028
127+ $1.5831 $201.0537
164+ $1.5304 $250.9856
219+ $1.3721 $300.4899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess