EN
  • EN
  • DE

SZBZX84C7V5LT3G

Part No SZBZX84C7V5LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 42 Weeks
Features Zener Diode 7.5 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZBZX84C7V5LT3GOSCT, SZBZX84C7V5LT3G-ND, SZBZX84C7V5LT3GOSDKR, SZBZX84C7V5LT3GOSTR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865368-SZBZX84C7V5LT3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C7V5LT3G CAD Model

Description

ON Semiconductor's SZBZX84C7V5LT3G: A Robust Zener Voltage Regulator Diode

The SZBZX84C7V5LT3G is a surface-mount Zener diode produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is designed to offer a reliable voltage regulation solution with a nominal Zener voltage of 7.5V, making it an ideal component for a wide range of electronic applications that require precise voltage control.

The SZBZX84C7V5LT3G comes in a compact SOT-23 package, which is favored for its small footprint and suitability for high-density PCB designs. Its small size does not compromise its performance or reliability, as it is capable of handling a power dissipation of 225mW, ensuring stable operation even in challenging conditions.

This Zener diode features a sharp knee characteristic, which is essential for applications that demand a stable reference voltage. The tight voltage tolerance ensures that the output remains consistent, which is critical for sensitive electronic circuits. Furthermore, the SZBZX84C7V5LT3G offers excellent clamping capabilities, making it an effective solution for protecting circuits against overvoltage transients.

ON Semiconductor has designed the SZBZX84C7V5LT3G with quality and longevity in mind. It is characterized for operation from -55°C to +150°C, which demonstrates its ability to perform reliably in extreme temperature environments. This makes the SZBZX84C7V5LT3G suitable for industrial, automotive, and consumer electronics that may be exposed to harsh conditions.

The SZBZX84C7V5LT3G is also compliant with the RoHS directive, meaning it is manufactured with environmentally friendly materials and processes. This compliance is essential for companies looking to create eco-conscious products and meet global environmental standards.

In summary, the SZBZX84C7V5LT3G Zener diode from ON Semiconductor is a high-performance, durable, and environmentally friendly component. Its precise voltage regulation, compact form factor, and robustness against temperature variations make it an excellent choice for designers looking to incorporate reliable voltage control in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1892 $50.1380
645+ $0.1553 $100.1685
1,000+ $0.1504 $150.4000
1,375+ $0.1456 $200.2000
1,780+ $0.1407 $250.4460
2,380+ $0.1262 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess