EN
  • EN
  • DE

3590S-6-503L

Part No 3590S-6-503L
Manufacturer Bourns Inc.
Catalog Rotary Potentiometers, Rheostats
Description POT 50K OHM 2W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 50k
Tolerance ±5%
Power (Watts) 2W
Built in Switch None
Number of Turns 10.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±50ppm/°C
Rotation 3600°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Slotted
Actuator Length 0.812" (20.63mm)
Actuator Diameter 0.236" (6.00mm)
Bushing Thread M9 x 0.375
Mounting Type Panel Mount;5;9;7;10;8;3;4;2;3;1;602001;1528;4809;1993;118;2649;602346;119;2456;1948;5730;5256;4434;4166;131;480;5942;478;18;5268;563;273;10;277;98;2223;4008;1724;3473;1568;994;223;1712;41;2177;5914;987;716;693;818;0;675;97034;74971;76642;131061;131063;1014;77549;77550;131066;74972;25494;74973;16522;3858;14274;14275;74974;3594;8411;7776;25495;77551;77552;131064;25496;88127;131062;77548;131220;7461;9890;25497;47296;16555;33537;672;14436;32036;14819;937;1369;76641;6196;32216;953;954;952;25498;931;11171;65587;61703;2086;27278;36321;856;928;138882;27279;27280;27281;12737;9105;6346;930;14292;100840;12975;5846;955;46735;27282;919;20438;920;6574;1022;93419;11300;65952;1018;2797;17489;230;34585;43888;921;25342;13383;25499;3771;65588;16639;19097;19098;7493;7494;958;14782;14297;14793;54153;65589;1115;987;58468;1019;11301;65953;985;16681;76640;14797;138881;65590;65591;65592;35859;25818;11299;65593;65594;14393;19099;27512;27511;1662;14821;27510;34959;27509;36846;932;34960;65595;36847;8445;65596;65597;25819;35282;950;951;65598;36322;36323;131065;922;26337;35283;1011;16430;4199;13976;27508;13982;4551;933;6360;1661;1012;1013;3753;64828;36862;1462;11302;47298;47299;76644;76643;14315;8467;5420;1054;1435;40975;76646;76645;40976;40977;25500;25117;1401;58;46928;9066;98541;980;1029;1618;22973;33092;33093;33094;103684;117444;117445;2204;940;1049;138883;119862;27283;20043;27284;46562;27285;27288;27286;1046;5175;60154;52336;60155;48466;60156;55413;55414;1292;1016;1017;27287;1033;25501;119952;119955;119954;119953;56;48467;13109;25502;7366;55415;48468;119874;96372;130323;130324;96373;105125;119873;118671;721;54;28090;25820;25821;10735;67569;25822;29576;123773;92133;105128;105127;29577;121638;25823;30598;32689;25824;3336;25825;81730;81732;81733;121846;33693;25826;25827;25828;25829;65599;25830;65600;25831;25832;65601;105126;3338;105124;5290;65797;35323;25503;90566;36849;36863;128722;138269;62872;3337;105123;100682;123947;47020;47015;47016;46929;46930;42675;35012;36850;36851;37015;35011;37016;45859;35009;36853;35010;36854;28401;35002;36856;36857;36859;43970;35003;35004;51720;90270;90619;90369;114686;105129;108308;65800;96875;128693;129341;129340;115322;123471;123472;28945;6322;128723;36861;1056;11303;11304;120303;114440;114443;114441;120305;114442;120304;120302;120300;120306;120301;120859;29568;29566;97035;29569;89192;29567;138880;138866;138870;138867;138871;138869;138868;138874;138872;138873;138875;138878;138879;138877;138876;46736;128731;946;25504;98547;260;119870;118673;119872;119875;1015;34687;119871;65798;65799;25505;1284;1288;114768;102269;62;61;3;792;804;1;17;6;0;2;4;1;25169;26972;39665;43221;53242;121326;125536;130393;133739;169295;173240;203167;206974;209439;229001;249730;254150;270062;281410;63986;80383;81896;88044;97513;103710;137796;146545;155383;188899;192043;211651;223476;235406;264614;276932;285500;303329;67274;85295;99417;111297;139540;145677;147533;148372;156540;162131;166558;181662;187785;189463;189945;192704;212835;223807;236256;830199;255569;264850;272769;277244;286011;299002;120235;120269;48500;47354;55218;57519;58687;61006;168079;126782;126166;131721;134657;202028;176180;208323;210140;248500;232932;270587;294205;73403;73443;82164;103055;119506;142942;149125;158672;184000;194510;214721;222032;224456;238015;265315;277967;68696;85624;100267;140323;147759;148494;156878;182208;192939;223874;236685;244358;277406;120395;55277;168185;126808;131756;202083;176195;210151;248579;73556;1;816;976;1684;2106;2503;1340;1539;1900;2206;1;5105;5685;5503;6357;6884;7524;8085;9046;708232;14064;11096;10879;11487;
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1593425-3590S-6-503L
Ultra Librarian 3D Model Ultra Librarian 3590S-6-503L CAD Model

Description

N

You May Also Be Interested in

Vishay
POT 10K OHM 3W CERMET LINEAR
Need more? Email Us
Bourns Inc.
Res Wirewound POT 20K Ohm 5% 2W 10(Elec)/10(Mech)Turn 6.34mm (39.22 X 22.23 X 26.66mm) Solder Lug Panel Mount / POT 20K OHM 2W WIREWOUND LINEAR
Lowest to $10.5292
CT Micro International Corporation
250V/400V Random Phase 6-Pin Phototriac Optocoupler
Lowest to $0.1335
Bourns Inc.
Precision Potentiometer | POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $2.6894
Bourns Inc.
POT 1K OHM 1W PLASTIC LINEAR
Lowest to $11.3806
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 5K OHM 1/2W PLASTIC LINEAR
Need more? Email Us
Bourns Inc.
Precision Potentiometer | POT 1K OHM 2W WIREWOUND LINEAR
Lowest to $25.0493
CTS Electrocomponents
POT 5K OHM 1/2W CARBON LINEAR / Composition Rotary Potentiometer
Need more? Email Us
Precision Electronics Corporation
POT 1K OHM 2W CARBON LINEAR / Res Carbon Film POT 1K Ohm 10% 2W 1(Elec)/1(Mech)Turns 6.32mm (35.84 X 28.45 X 38.04mm) Solder Lug Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess