The 3362P-1-204 (often referred to as 3362P200K) is a trimming potentiometer manufactured by Bourns Inc. It is a single-turn potentiometer designed for applications requiring adjustment and calibration. Its compact size and reliable performance make it suitable for a variety of electronic devices and circuits.
Applications:
- Calibration of electronic circuits
- Adjustment of voltage and current in power supplies
- Control of gain in amplifier circuits
- Setting reference voltages in instrumentation
- Tuning of filters and oscillators
- Level control in audio equipment
- Compensation for component tolerances
- Robotics and automation
Features:
- Single-turn adjustment
- Cermet element for stability
- Sealed construction to resist contaminants
- Top adjust configuration
- Through-hole mounting
- Resistance value of 200 kOhms
- Compact size
Benefits:
- Easy adjustment for calibration
- Stable performance over time and temperature
- Reliable operation in harsh environments
- Simple integration into circuit designs
- Cost-effective solution
- Space-saving design
- Provides a means to compensate for component variations
Additional Details:
The 3362P-1-204 is rated for 0.5W power dissipation at 70°C. It has a tolerance of ±25%. The operating temperature range is from -55°C to +125°C. The temperature coefficient is ±100 ppm/°C. The sealed construction protects the potentiometer from dust, moisture, and other contaminants, ensuring consistent performance over its lifespan. The through-hole mounting allows for secure attachment to PCBs. The single-turn design provides a quick and easy adjustment mechanism.