EN
  • EN
  • DE

3296X-20RLF

Part No 3296X-20RLF
Manufacturer Bourns Inc.
Catalog Custom Parts (0 - A)
Description Trimmer 3296X 20R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 20 Ω
RoHS Non-Compliant
Win Source Part Number 1226573-3296X-20RLF
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3296X-20RLF CAD Model

Description

The Bourns 3296X-20RLF is a precision multi-turn trimming potentiometer designed for accurate and reliable voltage adjustment in a wide variety of electronic circuits. This potentiometer is known for its stable performance, high resolution, and long operational life.

Applications

  • Calibration of electronic equipment
  • Adjustment of voltage levels in power supplies
  • Fine-tuning of control circuits
  • Precision control in test and measurement instruments
  • Use in robotics and automation systems for precise positioning and control

Features

  • Multi-turn adjustment for high resolution
  • Sealed construction to withstand harsh environments
  • Industrial temperature range
  • Through-hole mounting style
  • RoHS compliant
  • Resistance tolerance of ±10%
  • Power rating of 0.5W at 70°C

Benefits

  • Precise voltage control due to multi-turn design
  • Increased reliability in harsh environments due to sealed construction
  • Long operational life, reducing maintenance requirements
  • Easy integration into existing circuits with through-hole mounting
  • Compliance with environmental regulations

Additional Details

The 3296X-20RLF potentiometer offers a resistance range that caters to a variety of circuit requirements. Its multi-turn adjustment mechanism allows for fine-tuning, making it suitable for applications where precision is paramount. The sealed construction ensures reliable performance in environments with humidity or dust. The component's robust design and adherence to industry standards make it a dependable choice for professional electronic applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
Matsuo
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess