EN
  • EN
  • DE

3296P-1-103

Part No 3296P-1-103
Manufacturer Bourns Inc.
Catalog Potentiometers, Variable Resistors
Description TRIMMER 10K OHM 0.5W PC PIN SIDE / 10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25.0 Turn Side Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr Bourns Inc.
Series Trimpot® 3296 - Sealed
Package Tube
Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 25
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm)
Base Product Number 3296P
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8050
Other Names 3296P-103
Standard Package 100
Win Source Part Number 1186785-3296P-1-103
Ultra Librarian 3D Model Ultra Librarian 3296P-1-103 CAD Model

Description

The 3296P-1-103 is a precision multi-turn trimming potentiometer manufactured by Bourns Inc. Designed for applications requiring accurate and stable resistance adjustment, this potentiometer offers fine-tuning capabilities in various electronic circuits.

Applications:

  • Calibration of electronic circuits
  • Gain control in amplifiers
  • Offset voltage adjustment
  • Sensor trimming
  • Precision voltage division
  • Feedback control loops
  • Test and measurement equipment

Features:

  • Multi-Turn Adjustment: Provides high-resolution resistance setting with multiple turns.
  • Sealed Construction: Protects the internal components from dust, moisture, and other environmental factors.
  • Cermet Element: Offers excellent stability, high-temperature performance, and long-term reliability.
  • Through-Hole Mounting: Enables secure and stable mounting on printed circuit boards.
  • Compact Size: Saves valuable space on the circuit board.
  • High Resistance Value: Offers a substantial range of resistance adjustment.

Benefits:

  • Precise Adjustment: Allows for fine-tuning of circuit parameters to achieve optimal performance.
  • Excellent Stability: Maintains resistance value over time and temperature variations.
  • Long-Term Reliability: Ensures consistent performance throughout the product's lifespan.
  • Easy to Install: Standard through-hole mounting simplifies the installation process.
  • Environmental Protection: Sealed construction safeguards against environmental contaminants.

Additional Details:

The Bourns 3296P-1-103 has a resistance value of 10k Ohms (103). It typically has a power rating of 0.5 Watts at 70°C. The mechanical rotation is 25 turns nominal, providing precise control over the resistance setting. The temperature coefficient is typically ±100 ppm/°C. The cermet element provides excellent resistance to wear and ensures long-term stability. The sealed construction protects the element from environmental contamination, further enhancing reliability. The 'P' in the part number indicates the pin style. This potentiometer is commonly used in applications requiring accurate and stable resistance settings over a wide temperature range, such as industrial controls, test equipment, and precision instrumentation. The high number of turns enables precise calibration, critical for achieving optimal performance in sensitive electronic circuits.

You May Also Be Interested in

TE Connectivity
Res Carbon Film Trimmer 25K Ohm 20% 0.15W 1(Elec)/1(Mech)Turn (9.8 X 5 X 12.1mm) Pin Thru-Hole
Need more? Email Us
ALPS Electric
Rotary Position Sensor 5V 1MCycles 3-Pin Tray
Lowest to $1.6320
TE Connectivity
TRIMMER 50KOHM 0.25W PC PIN SIDE / 50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14.0 Turn Side Adjustment
Need more? Email Us
Ohmite
POT 750 OHM 25W WIREWOUND LINEAR / 750 Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 25W Solder Lug
Need more? Email Us
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.3284
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $2.7273
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
Murata Electronics North America
Res Carbon Film Trimmer 22K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R
Lowest to $0.3130
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Lowest to $3.5455

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess