EN
  • EN
  • DE

3269WFS43R5

Part No 3269WFS43R5
Manufacturer Bourns Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815560-3269WFS43R5
Ultra Librarian 3D Model Ultra Librarian 3269WFS43R5 CAD Model

Description

The 3269WFS43R5 is a surface mount trimming potentiometer manufactured by Bourns Inc. This trimmer is designed for precision circuit adjustments in a variety of electronic devices and systems. Its small size and sealed construction make it ideal for applications where space is limited and environmental protection is required.

Applications

  • Calibration of electronic equipment
  • Fine-tuning of control circuits
  • Adjustment of sensor outputs
  • Setting precise voltage or current levels
  • SMT assembly processes

Features

  • Surface Mount Technology (SMT) compatibility
  • Sealed construction for environmental protection
  • High resolution for precise settings
  • Stable resistance values over time and temperature
  • Compact size for space-constrained applications

Benefits

  • Easy integration into automated assembly lines
  • Long-term reliability in harsh environments
  • Accurate and repeatable adjustments
  • Improved performance of electronic circuits
  • Reduced maintenance costs due to stable settings

Technical Specifications

  • Resistance Value: 43.5 Ohms
  • Tolerance: [Datasheet Value, typically ±25%]
  • Power Rating: [Datasheet Value, typically 0.25 Watts]
  • Temperature Coefficient: [Datasheet Value, typically ±100 ppm/°C]
  • Operating Temperature Range: [Datasheet Value, typically -40°C to +85°C]
  • Adjustment Style: Side Adjust
  • Package: [Datasheet Value, e.g., 3269 Series]

For detailed and accurate specifications, consult the official datasheet from Bourns Inc.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess