EN
  • EN
  • DE
  • IT

3266X103

Part No 3266X103
Manufacturer Bourns Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1172542-3266X103
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3266X103 CAD Model

Description

The 3266X103 is a 10k Ohm multi-turn trimming potentiometer manufactured by Bourns Inc. These trimmers are designed for circuit calibration and precise resistance adjustment in a variety of electronic applications. Their key characteristics include their small size and sealed construction which allows for use in harsh environments.

Applications:

  • Circuit Calibration: Used to fine-tune electronic circuits in manufacturing and service.
  • Instrumentation: Employed in test and measurement equipment for accurate adjustments.
  • Power Supplies: Used to adjust output voltage or current levels.
  • Control Systems: Implemented in control systems for setting parameters and thresholds.
  • Audio Equipment: Can be found in audio mixers and amplifiers for level control.

Features:

  • Multi-Turn Adjustment: Allows for precise and repeatable adjustments.
  • Sealed Construction: Protects against dust, dirt, and moisture.
  • Compact Size: Saves board space in densely populated circuits.
  • High Stability: Provides stable resistance over time and temperature.
  • Excellent Linearity: Ensures accurate resistance changes with rotation.

Benefits:

  • Precise Calibration: Enables accurate fine-tuning of electronic circuits.
  • Reliable Operation: Operates reliably in harsh industrial environments.
  • Space-Saving Design: Allows for miniaturization of electronic devices.
  • Long-Term Stability: Maintains stable performance over extended periods.
  • Versatile Use: Suitable for a wide range of applications requiring precise resistance adjustment.

Additional Details:

The 3266X103 has a resistance value of 10k Ohms with a tolerance of ±10%. It has a power rating of 0.25W. The operating temperature range is typically -55°C to +125°C. These trimmers are designed to meet industry standards for quality and reliability. They feature a through-hole mounting style and are RoHS compliant. The adjustment mechanism provides a smooth and consistent feel. The sealed construction ensures that the resistance value remains stable even under challenging conditions. They are often used in applications where precise and infrequent adjustments are required.

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess