EN
  • EN
  • DE

3006P-001-103

Part No 3006P-001-103
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Description Trimpot 10K Mt Sa/vm 19MM Cform 25PCS/TUBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037907-3006P-001-103
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3006P-001-103 CAD Model

Description

The 3006P-001-103 is a trimming potentiometer (trimpot) manufactured by Bourns, Inc. Bourns is a leading manufacturer of precision potentiometers, sensors, circuit protection devices, and other electronic components. Trimpots are small adjustable resistors used to calibrate or fine-tune circuits.

Applications

  • Circuit Calibration: Used to adjust the gain, offset, or other parameters of electronic circuits.
  • Voltage Adjustment: Employed to set specific voltage levels in power supplies and other voltage regulation circuits.
  • Current Adjustment: Used to adjust current levels in LED drivers and other current-controlled circuits.
  • Sensor Calibration: Used to calibrate sensors and transducers, ensuring accurate readings.

Features

  • Single-Turn Adjustment: Provides a single-turn adjustment range for precise setting.
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards (PCBs).
  • Sealed Construction: Often sealed to protect against dust and moisture.
  • Resistance Value: 10k ohms, as indicated by the '103' designation (10 x 10^3 ohms).

Benefits

  • Precise Adjustment: Allows for fine-tuning of electronic circuits.
  • Reliable Performance: Provides stable and consistent performance over time.
  • Easy to Use: Simple to adjust with a screwdriver or similar tool.
  • Compact Size: Small form factor allows for use in space-constrained designs.

Additional Details

The 3006P series from Bourns is a popular line of single-turn trimpots. Key specifications include the resistance value (10k ohms in this case), tolerance, power rating, and operating temperature range. The trimpot is typically adjusted using a small screwdriver. It is important to select a trimpot with appropriate specifications for the intended application. The '001' likely refers to the pin style. Datasheets from Bourns provide detailed mechanical dimensions and electrical characteristics. These trimpots are commonly used in a wide variety of electronic devices and systems.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess