EN
  • EN
  • DE

2051-30-SM-RPLF

Part No 2051-30-SM-RPLF
Manufacturer Bourns Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 300V 2KA 2 POLE SMD / Gas Discharge Tube 300 V 2000A (2kA) ±25% 2 Pole Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Bourns Inc.
Series 2051
Package Tape & Reel
Voltage - DC Spark Over (Nom) 300 V
Impulse Discharge Current (8/20µs) 2000A (2kA)
Tolerance ±25%
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric)
Base Product Number 2051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names 2051-30-SM-RPLFDKR,2051-30-SM-RPLFTR,2051-30-SM-RPLFCT,205130SMRPLF,2051-30-SM-RPLF-ND
Standard Package 2,500
Win Source Part Number 1149483-2051-30-SM-RPLF
Ultra Librarian 3D Model Ultra Librarian 2051-30-SM-RPLF CAD Model

Description

The 1149483-2051-30-SM-RPLF electronic component is a Gas Discharge Tube Arrester (GDT) circuit protection device.

  • Voltage Rating: 300 V
  • Tolerance: ±25%
  • Series: 2051
  • Package: 1812 (4532 Metric)
  • Mounting Type: Surface Mount Technology (SMT)
  • Impulse Discharge Current (8/20µs): 2000A (2kA)
  • Number of Poles: 2
  • Standard Package Quantity: 2,500
  • Manufacturer: Bourns Inc.
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147
Littelfuse Inc.
GDT 2000V 5KA 2 POLE TH
Lowest to $3.2318
EPCOS (TDK)
GDT SPARK GAP FS08HSF1BSMD
Lowest to $0.6191
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 2500V 1.5KA 2 POLE TH
Lowest to $1.5499
Bourns Inc.
PROTECTOR MODULES
Lowest to $36.3502
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess