EN
  • EN
  • DE

ADUM7442CRQZ

Part No ADUM7442CRQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 1 kV RMS Quad-Channel Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 5ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1142601-ADUM7442CRQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM7442
Introduction Date July 13, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM7442CRQZ CAD Model

Description

The ADUM7442CRQZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc. This component is part of the iCoupler® family of products that use proprietary magnetic coupling technology to provide isolation between input and output sides. The ADUM7442CRQZ is specifically engineered to offer robust data communication with high noise immunity, making it an ideal choice for a wide range of applications requiring reliable signal isolation.

Key Features

  • Isolation Voltage: The device offers an impressive isolation voltage of 2500 Vrms for 1 minute, ensuring safe operation even under high-voltage stress conditions.
  • Channel Configuration: It comes with a quad-channel configuration, providing four independent isolation channels in a compact, 16-lead QSOP package.
  • Data Rate: The isolator supports data rates up to 1 Mbps, allowing for high-speed data transfer without compromising signal integrity.
  • Low Power Consumption: With a low power operation, the ADUM7442CRQZ is suitable for energy-sensitive applications, minimizing power dissipation on both sides of the isolator.
  • High-Temperature Operation: The device is capable of operating over a wide temperature range from -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications

The ADUM7442CRQZ is versatile and can be used in various industrial and commercial applications, including:

  • Industrial field buses
  • General-purpose multichannel isolation
  • Isolated SPI interfaces
  • Medical equipment with stringent isolation requirements
  • Automotive systems requiring electrical isolation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM7442CRQZ is no exception. The device is built to meet rigorous industry standards for performance and reliability, ensuring long-term stability and functionality in critical applications.

Ordering Information

The ADUM7442CRQZ digital isolator is available for order under the specified model number. For detailed information on pricing, availability, and shipping, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9793 $51.7309
27+ $3.7275 $100.6425
42+ $3.6015 $151.2630
60+ $3.3497 $200.9820
78+ $3.2238 $251.4564
97+ $3.0978 $300.4866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,830 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess