EN
  • EN
  • DE

SMB225

Part No SMB225
Manufacturer Bosch Sensortec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bosch Sensortec
Win Source Part Number 327792-SMB225
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMB225 CAD Model

Description

The Bosch Sensortec SMB225 is a barometric pressure sensor designed for a wide range of applications, including altitude tracking, indoor navigation, and weather forecasting. It offers high accuracy and low power consumption, making it suitable for mobile devices and other battery-powered applications.

Applications:

  • Altitude Tracking: Used in wearables and fitness trackers to measure altitude changes during activities like hiking and running.
  • Indoor Navigation: Enables precise indoor positioning and navigation in smartphones and other devices.
  • Weather Forecasting: Provides accurate barometric pressure data for weather prediction applications.
  • Drones and UAVs: Helps maintain stable altitude and improve flight control in unmanned aerial vehicles.
  • Industrial Applications: Used in industrial control systems for pressure monitoring and altitude sensing.

Features:

  • High Accuracy: Provides precise barometric pressure measurements for accurate altitude tracking and weather monitoring.
  • Low Power Consumption: Minimizes power drain, extending battery life in portable devices.
  • Small Size: Compact package size for easy integration into space-constrained applications.
  • Digital Interface: Communicates with microcontrollers via I2C or SPI interface.
  • Wide Pressure Range: Measures pressure over a wide range, suitable for various altitudes and weather conditions.

Benefits:

  • Accurate Altitude Tracking: Enhances user experience in fitness trackers and other wearable devices.
  • Improved Indoor Navigation: Provides precise indoor positioning for better navigation in buildings.
  • Reliable Weather Forecasting: Delivers accurate pressure data for more reliable weather predictions.
  • Extended Battery Life: Low power consumption helps extend battery life in portable applications.
  • Easy Integration: Simple digital interface simplifies integration into existing systems.

Additional Details:

The Bosch Sensortec SMB225 barometric pressure sensor is designed with a robust architecture to ensure reliable performance in a variety of environments. It features advanced temperature compensation to maintain accuracy over a wide temperature range. The sensor's digital interface allows for easy communication with microcontrollers, and its small size makes it ideal for use in space-constrained applications. The SMB225 is commonly used in smartphones, tablets, wearables, and other portable devices. It is also employed in industrial applications for pressure monitoring and altitude sensing. The sensor's high accuracy and low power consumption make it a popular choice for applications requiring precise and efficient pressure measurement. The sensor also includes advanced noise reduction techniques to ensure accurate readings even in noisy environments. Its wide pressure range allows it to be used in a variety of applications, from sea level to high altitudes. The SMB225 is a reliable and versatile sensor suitable for a wide range of pressure sensing applications.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Lowest to $0.6537
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3806 $96.7612
3+ $39.6962 $119.0886
5+ $38.4557 $192.2785
7+ $37.2153 $260.5071
9+ $35.9748 $323.7732
11+ $32.2534 $354.7874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess