EN
  • EN
  • DE

CCD-WOOE222Z632L02

Part No CCD-WOOE222Z632L02
Manufacturer Trigon Components
Catalog Ceramic Capacitors
Description CAP CER 2200PF 6KV Y5U RADIAL / 2200 pF -20%, +80% 6000V (6kV) Ceramic Capacitor Y5U (E) Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Trigon Components
Series CCD-W
Package Bulk
Capacitance 2200 pF
Tolerance -20%, +80%
Voltage - Rated 6000V (6kV)
Temperature Coefficient Y5U (E)
Temperature Range - Operating -25°C ~ 125°C
Features High Voltage, Low Dissipation Factor
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial, Disc
Lead Style Straight
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8532.25.9000
Win Source Part Number 1340045-CCD-WOOE222Z632L02
Ultra Librarian 3D Model Ultra Librarian CCD-WOOE222Z632L02 CAD Model

Description

This ceramic capacitor is from the CCD-W series.

  • Series: CCD-W
  • Capacitance: 2200 pF
  • Tolerance: -20%, +80%
  • Voltage - Rated: 6000V (6kV)
  • Temperature Coefficient: Y5U (E)
  • Applications: General Purpose
  • Features: High Voltage, Low Dissipation Factor
  • Package / Case: Radial, Disc
  • Mounting Type: Through Hole
  • Failure Rate: Not Specified
  • Operating Temperature: -25°C ~ 125°C
  • Packaging: Bulk
  • Standard Package: 1
  • MSL: 1 (Unlimited)
  • REACH: REACH info available upon request
  • HTSUS: 8532.25.9000
  • Manufacturer: Trigon Components

You May Also Be Interested in

Murata Electronics North America
CAP CER 0.47UF 10V X7S 0402
Need more? Email Us
TDK Corporation
CAP CER 220PF 50V C0G 0402
Need more? Email Us
Murata Electronics North America
CAP CER 15PF 50V C0G/NP0 0402
Need more? Email Us
Kemet
CAP CER 0.1UF 50V Z5U AXIAL
Need more? Email Us
Taiyo Yuden
CAP CER 4.7UF 16V X5R 0805
Lowest to $0.0337
TDK Corporation
CAP CER 18PF 50V C0G 0402
Need more? Email Us
Walsin Technology Corporation
CAP CER 1000PF 50V C0G/NP0 0402
Lowest to $0.0117
TDK Corporation
CAP CER 0.047UF 25V X7R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 18PF 50V C0G/NP0 0402
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess