EN
  • EN
  • DE

BMP390

Part No BMP390
Manufacturer Bosch Sensortec
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE ABS / Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-WFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr Bosch Sensortec
Package Tape & Reel
Applications Board Mount
Pressure Type Absolute
Operating Pressure 4.35 ~ 18.13PSI (30 ~ 125kPa)
Output Type I2C, SPI
Accuracy ±0.01PSI (0.05kPa)
Voltage - Supply 1.65V ~ 3.6V
Port Style No Port
Maximum Pressure 290.08PSI (2000kPa)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 10-WFLGA
Supplier Device Package 10-LGA (2x2)
Other Names 0273.017.014-1NV,828-BMP390DKR,828-BMP390TR,828-BMP390CT
Standard Package 10,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.20.4000
Win Source Part Number 1234848-BMP390
Ultra Librarian 3D Model Ultra Librarian BMP390 CAD Model

Description

BMP390 from Bosch Sensortec is a pressure sensor and transducer commonly evaluated for compact electronic designs that need barometric pressure input for altitude estimation, environmental awareness, or system optimization. It is relevant in wearable devices, portable consumer electronics, IoT nodes, navigation-support functions, and industrial monitoring platforms where pressure data can improve responsiveness and context awareness. Bosch Sensortec is widely recognized for sensor integration, so this part is often considered by engineers looking for a small-form-factor solution from an established supplier. Lifecycle status information for BMP390 is currently not available in the provided input, so design teams should confirm current production status directly with Bosch Sensortec or an authorized channel before committing to new designs or long-term procurement plans. RoHS compliance information is also not available in the provided input. Engineers and sourcing teams should verify the latest environmental compliance declarations, datasheet details, and any applicable material disclosures before release to production.

You May Also Be Interested in

NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
Honeywell
SENSOR 100PSIG 4.5V 8SMD / Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRESSURE / Pressure Sensor 130PSI (896.32kPa) Gauge Male - 1/8" (3.18mm) NPT Cylinder, Threaded
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
Honeywell
SENSOR 15PSID 0.07" .225V / Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.07" (1.88mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SMD Module
Lowest to $32.6415
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
Honeywell
PRESSURE-JZ STAINLESS / Pressure Sensor 5000PSI (34473.79kPa) Absolute Male - 1/4" (6.35mm) NPT 148 mV ~ 152 mV Cylinder, Threaded
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0527 $82.1054
3+ $33.6843 $101.0529
5+ $32.6316 $163.1580
7+ $31.5790 $221.0530
9+ $30.5264 $274.7376
11+ $27.3685 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess