EN
  • EN
  • DE

T35-BDM14-10

Part No T35-BDM14-10
Manufacturer Blockmaster
Catalog OEM Parts (T - Z)
Description Bb 10P 10.0MM Black Nmh Iww
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055615-T35-BDM14-10
Categories OEM Parts(T-Z)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T35-BDM14-10 CAD Model

Description

The Blockmaster T35-BDM14-10 is a terminal block designed for secure and reliable wire connections in various electrical and electronic applications. As part of Blockmaster's terminal block series, it offers a robust construction and easy-to-use design.

Applications:

  • Power Distribution: Distributing electrical power in control panels and equipment.
  • Signal Wiring: Connecting signal wires in instrumentation and control systems.
  • Lighting Systems: Wiring lighting fixtures and control circuits.
  • HVAC Equipment: Connecting wires in heating, ventilation, and air conditioning units.
  • Industrial Automation: Wiring sensors, actuators, and other devices in automated systems.

Features:

  • Barrier Terminal Block: Provides secure wire connections with a barrier design to prevent short circuits.
  • Screw Terminals: Features screw terminals for easy and reliable wire clamping.
  • High Current Capacity: Designed to handle high current loads.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Compact Size: Space-saving design for easy installation in confined spaces.

Benefits:

  • Secure Wire Connections: Ensures reliable and secure wire connections, minimizing the risk of loose wires and electrical faults.
  • Easy Installation: Screw terminals simplify wire installation and removal.
  • Enhanced Safety: Barrier design prevents accidental short circuits and electrical hazards.
  • Increased Reliability: Durable construction ensures long-term performance in demanding environments.
  • Simplified Wiring: Provides a convenient and organized way to connect wires in electrical systems.

Additional Details:

The T35-BDM14-10 is typically rated for a voltage of 300V and a current of 20A. The wire gauge range is typically 12-22 AWG. The terminal block is made from a flame-retardant material. The operating temperature range is typically -40°C to +105°C. It commonly features 10 poles, which can be cut if necessary. Always consult the manufacturer's specifications for detailed product information and ratings.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess