Microchip Technology's PIC16LF627A-I/ML Microcontroller
The PIC16LF627A-I/ML is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance with low power consumption in a compact package. This MCU is ideal for a wide range of applications in the consumer, automotive, industrial, and medical industries among others. Its enhanced features and peripheral set make it a perfect choice for applications requiring complex timing, pulse generation, and serial communication.
Key Features:
- Core: 8-bit PIC with a maximum speed of 20 MHz, offering a perfect balance between speed and power efficiency.
- Program Memory: 1.75 KB of flash memory, providing ample space for small to medium complexity programs.
- Data Memory: 224 bytes of RAM and 128 bytes of EEPROM, allowing for efficient data storage and parameter retention across power cycles.
- I/O Pins: 18 general-purpose I/O pins, enabling versatile interfacing with sensors, actuators, and other peripherals.
- Timers: Two capture/compare/PWM (CCP) modules and a 16-bit timer, suitable for precise event timing and pulse width modulation for motor control or LED dimming.
- Communication: Integrated USART module, facilitating serial communication through protocols such as RS-232, RS-485, and more.
- Power-Saving Features: Power-saving Sleep mode and Watchdog Timer, ensuring reliable operation with minimal energy consumption.
- Packaging: The device comes in a 28-pin QFN (Quad Flat No-lead) package, ideal for space-constrained applications.
- Operating Voltage: 2.0V to 5.5V, making it suitable for battery-operated and portable devices.
Applications:
With its robust feature set, the PIC16LF627A-I/ML excels in various applications such as:
- Automotive systems
- Consumer electronics
- Industrial control systems
- Medical devices
- Smart sensors
- Home automation
The PIC16LF627A-I/ML by Microchip Technology provides a reliable and cost-effective solution for designers looking to optimize their embedded systems with a high-performance, low-power MCU.