EN
  • EN
  • DE

ME110-500M02

Part No ME110-500M02
Manufacturer Blockmaster
Catalog OEM Parts (M - N)
Description 2Level 02p 5.00mm Green RA Modular
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078447-ME110-500M02
Categories OEM Parts(M-N)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ME110-500M02 CAD Model

Description

The Blockmaster ME110-500M02 is a terminal block designed for secure and organized wiring connections. Terminal blocks like this provide a convenient and reliable way to connect multiple wires without soldering, making them essential components in electrical panels, control systems, and various other applications.

Applications

  • Control Panels: Used for connecting and distributing power and signals within industrial control panels.
  • Power Distribution: Employed in power distribution units to connect incoming and outgoing power cables.
  • HVAC Systems: Incorporated into heating, ventilation, and air conditioning systems for wiring connections.
  • Lighting Systems: Utilized in lighting fixtures and control systems for connecting power and control wires.
  • Automation Equipment: Applied in automated machinery for connecting sensors, actuators, and control devices.

Features

  • Screw Clamp Terminals: Provides secure and reliable connections for wires of various gauges.
  • Modular Design: Allows for easy expansion and customization of the terminal block assembly.
  • High Current Capacity: Handles significant electrical current, suitable for power distribution applications.
  • Durable Construction: Made from robust materials to withstand harsh environmental conditions.
  • Easy Installation: Simplifies wiring connections, reducing installation time and costs.

Benefits

  • Organized Wiring: Keeps wires neatly arranged, improving accessibility and troubleshooting.
  • Reduced Wiring Errors: Provides clear and consistent connection points, minimizing wiring mistakes.
  • Improved Safety: Secure connections prevent accidental disconnections and electrical hazards.
  • Simplified Maintenance: Easy access to terminals simplifies maintenance and repairs.
  • Increased Efficiency: Streamlines wiring processes, improving overall efficiency.

Terminal blocks are fundamental components in electrical systems, offering a safe and organized way to connect wires. The Blockmaster ME110-500M02 likely features a specific number of poles, wire gauge capacity, and voltage/current rating tailored to its intended applications. Its durable construction ensures reliable performance in demanding environments, making it a preferred choice for electrical engineers and technicians.

Specifications (Example, based on similar Blockmaster terminal blocks):

While exact specifications require a specific datasheet for ME110-500M02, similar Blockmaster terminal blocks often feature: Voltage Rating: 300V, Current Rating: 15A, Wire Range: 22-14 AWG. Consult the official Blockmaster documentation for precise details.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess