EN
  • EN
  • DE
Part No R3BC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED DIFFUSED T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green, Red
Configuration Bidirectional
Lens Color White
Lens Transparency Diffused
Millicandela Rating 2.5mcd Green, 3mcd Red
Lens Style Rectangle with Flat Top
Lens Size 3.30mm x 1.90mm
Voltage - Forward (Vf) (Typ) 2.1V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting Type Through Hole
Wavelength - Peak 568nm Green, 625nm Red
Case / Package Radial
Height (Max) 4.00mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568299-R3BC
Ultra Librarian 3D Model Ultra Librarian R3BC CAD Model

Description

N

You May Also Be Interested in

Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Citizen
Need more? Email Us
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess