EN
  • EN
  • DE
  • IT

PLP1-200

Part No PLP1-200
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE PNL 3MM LENS 0.200\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Rigid
Mounting Type Panel Mount, Press Fit, Rear
Lens Style Round with Domed Top
Lens Size 3mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567134-PLP1-200
Ultra Librarian 3D Model Ultra Librarian PLP1-200 CAD Model

Description

N

You May Also Be Interested in

Kingbright
LED GREEN CLEAR CHIP SMD / Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Lowest to $0.2514
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED GREEN 562NM 2PLCC / LED Lighting Color series Green 562nm (557nm ~ 566nm) 2-PLCC
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE ASSY RED 5MM THR 1.32"L / Light Pipe Single Red Rigid Panel Mount
Need more? Email Us
Bivar Inc.
LIGHT PIPE VERT 0.500" FLAT FACE
Need more? Email Us
Broadcom Limited
LED RED CLEAR T-1 3/4 T/H / Red 626nm LED Indication - Discrete 2.1V Radial
Lowest to $0.3211
Kingbright
LED GREEN/RED CLEAR 4SMD / Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)
Lowest to $0.3739
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA RADIAL / Infrared (IR) Emitter 860nm 1.3V 100mA 25mW/sr @ 20mA 24° Radial
Need more? Email Us
CreeLED, Inc.
LED XLAMP CXA1507 8.9MM WHT / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess