EN
  • EN
  • DE

MPC8-2GD24V

Part No MPC8-2GD24V
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description PNL MNT 24V GREEN 5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lamp Color Green
Lens Transparency Diffused
Voltage 24V
Panel Cutout Shape Round
Panel Cutout Dimensions 0.31" (7.87mm)
Lens Style Round with Domed Top
Millicandela Rating 2090mcd
Wavelength - Peak 515nm
Viewing Angle 45°
Termination Style Quick Connect - 0.110" (2.8mm)
Ingress Protection IP54
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567608-MPC8-2GD24V
Ultra Librarian 3D Model Ultra Librarian MPC8-2GD24V CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
LED ASSY PNL 5MM BLUE DIFF 430NM
Need more? Email Us
Apem Inc.
LED INDICATOR 12.7MM PROMINENT H
Need more? Email Us
Bivar Inc.
LED PANEL INDICATOR RED 2.1V
Need more? Email Us
Mallory Sonalert Products Inc.
LED GRN 12MM SNAP 110VAC/DC STK
Need more? Email Us
Apem Inc.
INDICATOR 12V 14MM PROMINENT RED
Need more? Email Us
Apem Inc.
LED INDICATOR 14MM PROMINENT 24V
Need more? Email Us
Apem Inc.
LED PMI PROMINENT GREEN
Need more? Email Us
Mallory Sonalert Products Inc.
LED RED 8MM NUT 110VDC STK
Need more? Email Us
Apem Inc.
INDICATOR 110V 8MM FLUSH RED
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess